EN
  • EN
  • DE

TSB43AA82AIPGEEP

Part No TSB43AA82AIPGEEP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY LINK-LAYER CTRLR 144-LQFP / Link Layer Controller Parallel Interface 3.3V 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Protocol IEEE 1394
Function Physical Layer Controller
Interface Parallel
Standards IEEE 1394a-2000
Operating Supply Voltage 3.3V
Operating Temperature Range -40°C ~ 85°C
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 798461-TSB43AA82AIPGEEP
Popularity Medium
Supply and Demand Status Balance
Family Name TSB43AA82
Introduction Date April 26, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TSB43AA82AIPGEEP CAD Model

Description

The TSB43AA82AIPGEEP is a high-performance integrated circuit from Texas Instruments designed for applications requiring IEEE 1394a-2000 standard-compliant serial bus connectivity. This device is particularly suited for consumer electronics, computing peripherals, and multimedia applications where reliable data transfer at high speeds is essential.

Key Features:

  • Two Cable Ports: The TSB43AA82AIPGEEP features two fully compliant cable ports that support 100M bits/s, 200M bits/s, and 400M bits/s data transfer rates, enabling efficient communication with other IEEE 1394 devices.
  • Integrated PHY and Link Functions: It combines physical layer (PHY) and link layer functions in a single package, streamlining design and reducing component count.
  • Enhanced Power Management: This device includes advanced power management capabilities, including support for multiple power-down states, which help in reducing power consumption when the device is not in active use.
  • Deep FIFOs: Equipped with deep FIFOs for receive and transmit functions, the TSB43AA82AIPGEEP can handle bursty data traffic efficiently, ensuring smooth data flow and reduced latency.
  • Flexible Interface: The device offers a versatile general-purpose I/O (GPIO) interface that can be used for various system functions and control signals, enhancing its adaptability to different system requirements.

Applications:

The TSB43AA82AIPGEEP is ideal for a wide range of applications, including:

  • Desktop and Laptop Computers
  • Digital Video Cameras and Recorders
  • External Storage Devices
  • Printers and Scanners
  • Consumer Audio/Video Equipment

Technical Specifications:

Designed with reliability in mind, the TSB43AA82AIPGEEP is built to meet the rigorous demands of high-speed data communication. It operates over a temperature range of 0°C to 70°C and is available in a 64-pin TQFP (Thin Quad Flat Package), ensuring compatibility with standard PCB manufacturing processes.

With its robust feature set and compliance with IEEE 1394a-2000 standards, the TSB43AA82AIPGEEP from Texas Instruments represents a smart choice for designers looking to implement fast and flexible serial bus interfaces in their products.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess