EN
  • EN
  • DE

TSB12LV01BIPZT

Part No TSB12LV01BIPZT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC LINK LAYER CONTROLLER 100TQFP / High-Speed Serial-Bus Link-Layer Controller Serial Interface 3.3V/5V 100-Pin TQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Protocol IEEE 1394
Function Link Layer Controller
Interface Parallel
Standards IEEE 1394-1995, 1394a-2000
Operating Supply Voltage 3.3V, 5V
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 798457-TSB12LV01BIPZT
Popularity Medium
Supply and Demand Status Balance
Family Name TSB12LV01B
Introduction Date September 01, 2009
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TSB12LV01BIPZT CAD Model

Description

The TSB12LV01BIPZT is a high-performance Link Layer Controller designed by Texas Instruments for IEEE 1394-1995 high-speed serial bus applications. This integrated circuit is pivotal in enabling communication between devices at a rapid pace, with a focus on reliability and efficiency.

Key Features

  • Compatibility: Fully compliant with the IEEE 1394-1995 Standard and P1394a Supplement 4.0.
  • Data Transfer Rates: Supports 100M bits/s, 200M bits/s, and 400M bits/s data transfer rates, making it versatile for various high-speed data requirements.
  • Integration: Integrates a link layer controller and a physical layer controller into one device, simplifying design and reducing footprint.
  • Connectivity: Capable of connecting up to 63 devices in a peer-to-peer network topology.
  • Ports: Features two cable ports and one backplane port, enhancing connectivity options.
  • Low Power Consumption: Operates with a 3.3V power supply, minimizing power usage for energy-efficient operation.

Applications

The TSB12LV01BIPZT is suitable for a wide range of applications that require high-speed data transfer and connectivity. Its uses span across:

  • Digital Video (DV) Camcorders and VCRs
  • External Storage Devices
  • Printers and Scanners
  • Digital Cameras
  • PC Peripherals
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TSB12LV01BIPZT is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in a multitude of environments.

Technical Support and Resources

Developers can access a wealth of resources, including datasheets, technical documents, application notes, and design tools, to facilitate the integration of the TSB12LV01BIPZT into their projects. Texas Instruments also provides dedicated technical support to address any questions or challenges that may arise.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9155 $55.3240
18+ $5.6743 $102.1374
28+ $5.4970 $153.9160
38+ $5.3197 $202.1486
49+ $5.1423 $251.9727
66+ $4.6104 $304.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess