EN
  • EN
  • DE

KSZ9031MNXIC-TR

Part No KSZ9031MNXIC-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 64QFN  /  4/4 Transceiver Full Ethernet 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 4/4
Duplex Full
Data Rate 1Gbps
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ9031
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ9031MNXICTR,KSZ9031MNXIC TR-ND,KSZ9031MNXIC-DKR,KSZ9031MNXIC TR,KSZ9031MNXIC-CT
Standard Package 1,000
Win Source Part Number 971841-KSZ9031MNXIC-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9031MNXIC-TR CAD Model

Description

Microchip Technology's KSZ9031MNXIC-TR Ethernet Transceiver

The KSZ9031MNXIC-TR is a state-of-the-art Ethernet transceiver from Microchip Technology, designed to handle the robust demands of Gigabit Ethernet connectivity. This highly integrated device is an ideal solution for applications requiring high-speed data transfer such as industrial automation, automotive systems, and networked consumer electronics.

Key Features:

  • Gigabit Ethernet Support: This transceiver is capable of 10/100/1000 Mbps auto-negotiation, allowing for flexible connectivity options and compatibility with various network speeds.
  • Reduced Power Consumption: The KSZ9031MNXIC-TR is designed with energy efficiency in mind, featuring various power-saving modes and techniques to reduce the overall power footprint of networking equipment.
  • Robust Signal Integrity: Advanced signal processing techniques ensure reliable data transmission over extended cable lengths, combating signal degradation and maintaining high data integrity.
  • Jitter and EMI Reduction: The device includes built-in mechanisms to minimize jitter and electromagnetic interference, which are critical for maintaining the performance and reliability of high-speed networks.
  • Small Footprint: Packaged in a compact 48-pin QFN, the KSZ9031MNXIC-TR saves valuable board space, making it an excellent choice for space-constrained applications.
  • Temperature Resilience: The transceiver operates reliably across a wide industrial temperature range, ensuring consistent performance under varying environmental conditions.

Applications:

  • Industrial Control Systems
  • Automotive Infotainment and Diagnostics
  • Enterprise and Home Networking Equipment
  • Network Printers and Servers
  • Network Attached Storage Devices

The KSZ9031MNXIC-TR Ethernet transceiver is a testament to Microchip Technology's commitment to providing advanced connectivity solutions that meet the evolving needs of modern electronic systems. With its robust feature set and reliable performance, this transceiver is an excellent choice for designers looking to enhance their networked applications.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4193 $56.5158
13+ $7.7286 $100.4718
21+ $7.4871 $157.2291
28+ $7.2456 $202.8768
36+ $7.0041 $252.1476
48+ $6.2795 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess