Product Overview: SN74LVC240APW by Texas Instruments
The SN74LVC240APW is a high-performance, octal buffer and line driver designed to provide optimal support for your digital signal processing needs. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the LVC family, known for its low-voltage operation and strong drive capabilities.
This device features eight inverting buffers with three-state outputs, making it ideal for driving bus lines or buffer memory address registers. The SN74LVC240APW operates at a voltage range of 2.7V to 3.6V, which allows for use in lower voltage applications and is compatible with 5V systems, ensuring flexibility across different platforms.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Voltage Range: 2.7V to 3.6V, with 5V tolerant inputs
- Drive Capability: -24mA IOH and 24mA IOL, providing strong signal driving
- Package: TSSOP (Thin Shrink Small Outline Package) with 20 pins
- Operating Temperature: -40°C to +85°C, suitable for industrial environments
The SN74LVC240APW also boasts a high-impedance state during power-up and power-down, which prevents driver conflict. The inputs can withstand voltages up to 5.5V, regardless of the operating voltage, providing additional protection for the device.
With its fast propagation and output transition times, the SN74LVC240APW is well-suited for applications requiring high-speed data transfer and signal conditioning. Its low power consumption and wide operating temperature range make it an excellent choice for battery-operated and temperature-sensitive applications.
Whether you're designing a new system or upgrading an existing one, the SN74LVC240APW from Texas Instruments offers the reliability and performance you need. Its industry-standard TSSOP packaging ensures compatibility with a wide range of PCB designs and its robust feature set is designed to meet the stringent demands of modern electronic systems.
For detailed specifications, application notes, and more information, visit the Texas Instruments website or consult the SN74LVC240APW datasheet.