EN
  • EN
  • DE

SN65LVDT386DGG

Part No SN65LVDT386DGG
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 16-CH HS DIFF RCVR 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVDT
Packaging Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/16
Data Rate 250Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 64-TSSOP
Win Source Part Number 794853-SN65LVDT386DGG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDT386DGG CAD Model

Description

Product Overview: SN65LVDT386DGG by Texas Instruments

The SN65LVDT386DGG is a high-performance differential line receiver designed by Texas Instruments, renowned for its precision and reliability in a wide range of industrial and commercial applications. This component is part of the LVDT (Low-Voltage Differential Signaling) family, which is known for its ability to operate with a low power supply while maintaining high data rates and minimal electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transmission: The SN65LVDT386DGG is capable of operating with excellent signal integrity at data rates up to 400 Mbps, making it ideal for high-speed data communication in complex electronic systems.
  • Low-Voltage Operation: With a typical operating voltage of 3.3V, this device is optimized for low-power applications, contributing to energy-efficient system designs.
  • Differential Inputs: The differential input design provides improved noise immunity and enables long-distance data transmission with reduced signal degradation.
  • Robust ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuits, safeguarding it against the damaging effects of ESD events.
  • Wide Operating Temperature Range: SN65LVDT386DGG is built to perform reliably across a broad temperature range, from -40°C to +85°C, suitable for harsh environmental conditions.
  • Flow-Through Pinout: The flow-through design of the pinout simplifies PCB layout by easing the routing of differential pairs to the device.
  • Industry-Standard Packaging: It is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is widely accepted in the industry, facilitating integration into various system designs.

Applications

The SN65LVDT386DGG is versatile and can be used in a multitude of applications where high-speed data transfer and signal integrity are paramount. It is commonly found in digital copiers, telecommunications equipment, networking gear, and computer peripherals. Additionally, its robustness makes it suitable for use in industrial control systems and automotive electronics, where reliability and durability are critical.

Overall, the Texas Instruments SN65LVDT386DGG stands out as a top-tier differential line receiver that meets the demanding requirements of modern electronic systems, providing a combination of speed, efficiency, and resilience.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8454 $59.2270
11+ $9.7194 $106.9134
16+ $9.4156 $150.6496
22+ $9.1119 $200.4618
29+ $8.8082 $255.4378
38+ $7.8970 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess