EN
  • EN
  • DE

M29W010B70N6F

Part No M29W010B70N6F
Manufacturer STMicroelectronics
Catalog Memory
Description 1 Mbit 128Kb x8, Uniform Block Low Voltage Single Supply Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210250-M29W010B70N6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W010B70N6F CAD Model

Description

STMicroelectronics M29W010B70N6F Flash Memory

The M29W010B70N6F is a high-speed, 1 Mbit (128Kb x8) non-volatile flash memory module from STMicroelectronics, designed to offer a reliable storage solution for a wide variety of applications. This memory device operates at a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with most 5V microcontrollers and digital systems.

Key Features:

  • Memory Size: 1 Mbit (128Kb x8)
  • Access Time: 70ns, enabling fast read operations that are essential for high-performance systems.
  • Program/Erase Cycles: Capable of withstanding a minimum of 10,000 program/erase cycles, ensuring a long operational lifespan and reliability.
  • Data Retention: Offers data retention for a minimum of 20 years, providing a durable storage solution for critical data.
  • Programming Voltage: 12V programming voltage for fast programming operations.
  • Temperature Range: Operates within an extended temperature range from -40°C to +85°C, suitable for use in harsh environments.
  • Package: Available in a TSOP48 package, which is ideal for space-constrained applications.

Advanced Features:

The M29W010B70N6F flash memory incorporates advanced features such as byte-level programming, which allows for greater flexibility in data management. Additionally, the chip offers a sector erase capability, enabling efficient memory utilization by allowing specific blocks of memory to be erased and reprogrammed without affecting the rest of the device's data.

Applications:

This flash memory chip is ideal for a range of applications, including embedded systems, consumer electronics, automotive electronics, telecommunication devices, and industrial control systems. Its robust design and reliability make it a preferred choice for applications where data integrity and endurance are critical.

Conclusion:

Overall, the M29W010B70N6F from STMicroelectronics is a versatile and durable flash memory solution that provides fast access times, high program/erase endurance, and long-term data retention. It is a suitable choice for designers and engineers looking for a dependable non-volatile memory component for their electronic designs.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess