EN
  • EN
  • DE

MPC8270CVVQLDA

Part No MPC8270CVVQLDA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 333MHZ 408TBGA / MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.13um 333MHz 3.3V 480-Pin TBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC82xx
Packaging Tray
Core Processor PowerPC G2_LE
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 333MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 480-LBGA
Manufacturer Package 408-TBGA (37.5x37.5)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Win Source Part Number 789244-MPC8270CVVQLDA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8270
Introduction Date April 14, 2005
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8270CVVQLDA CAD Model

Description

The MPC8270CVVQLDA is a high-performance, integrated communications processor from NXP Semiconductors. This product is part of NXP's PowerQUICC II family, which is renowned for its exceptional processing capabilities and versatility in handling a wide range of communications tasks. Designed to meet the demanding requirements of networking and telecommunications applications, the MPC8270CVVQLDA offers a robust set of features that facilitate efficient data processing and transfer.

Key Features

  • Core: The processor is built around a PowerPC core, which is a 32-bit RISC architecture known for its high performance and low power consumption. This core is capable of speeds up to 450 MHz, providing the computational horsepower required for complex tasks.
  • Memory Management: It includes an integrated memory controller that supports SDRAM, allowing for high-speed data access and smooth operation of memory-intensive applications.
  • Connectivity: The device boasts a plethora of connectivity options, including dual Fast Ethernet controllers, ATM, HDLC/SDLC, UART, and SPI interfaces. This makes it highly adaptable to various communication protocols and network configurations.
  • On-Chip Peripherals: The processor is equipped with a range of on-chip peripherals that enhance its functionality, such as I2C interface, multiple timers, and interrupt controllers.
  • Power Efficiency: Despite its powerful performance, the MPC8270CVVQLDA maintains power efficiency, which is crucial for reducing operational costs and extending the life of battery-powered devices.

Applications

With its robust feature set, the NXP MPC8270CVVQLDA is well-suited for a variety of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Wireless infrastructure, including base stations and network controllers
  • Industrial control systems
  • Medical imaging devices
  • Embedded computing systems

Conclusion

In conclusion, the NXP MPC8270CVVQLDA is a versatile and powerful processor that provides an optimal solution for a wide range of communication and networking applications. Its integration of multiple features into a single chip simplifies system design and reduces the overall system cost, making it an attractive option for developers seeking to create sophisticated and reliable products.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess