EN
  • EN
  • DE

MC44BS374CAEF

Part No MC44BS374CAEF
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC NTSC/PAL MODULATOR 16SOIC / NTSC/PAL Modulator 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Package Tube
Product Status Obsolete
Programmable Not Verified
Type NTSC/PAL Modulator
Applications Audio/Video, VCR's, Set-Top Boxes
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC44
Standard Package 48 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 489502-MC44BS374CAEF
Ultra Librarian 3D Model Ultra Librarian MC44BS374CAEF CAD Model

Description

Overview of NXP MC44BS374CAEF

The NXP MC44BS374CAEF is a state-of-the-art integrated circuit (IC) designed for use in advanced television broadcasting applications. This IC is part of NXP's family of products aimed at providing high-quality, low-power solutions for the modern television broadcasting industry. With its robust feature set, the MC44BS374CAEF offers manufacturers the ability to create products that meet the increasing demands for performance and reliability.

Key Features

  • Modulation Support: The MC44BS374CAEF supports both analog and digital modulation, enabling it to be used in a variety of television standards across the globe.
  • High Integration: This IC integrates a PLL synthesizer and a power amplifier, making it a compact solution that reduces the overall component count and design complexity.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC44BS374CAEF minimizes power consumption, making it suitable for energy-sensitive applications.
  • Flexible Interface: It features a flexible serial bus interface, which simplifies the communication with a microcontroller and allows for easy integration into a system.

Applications

The NXP MC44BS374CAEF is ideal for a range of applications within the television broadcasting domain, including:

  • Portable and handheld television sets
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Car television systems

Performance and Quality

Built to deliver high performance, the MC44BS374CAEF ensures a clear and stable signal transmission, which is critical for maintaining the quality of broadcast content. The integrated circuit is manufactured under stringent quality control standards, ensuring reliability and durability for long-term operation.

Design Support

NXP provides comprehensive design support for the MC44BS374CAEF, including detailed datasheets, application notes, and reference designs. This support helps designers and engineers to reduce development time and bring their products to market more quickly and efficiently.

In conclusion, the NXP MC44BS374CAEF is a versatile and powerful solution for television broadcasting systems, offering a blend of performance, integration, and energy efficiency. Its support for multiple modulation schemes and low power design make it an excellent choice for manufacturers looking to create cutting-edge broadcast equipment.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess