EN
  • EN
  • DE

KSZ8995FQI

Part No KSZ8995FQI
Manufacturer Microchip Technology
Catalog Specialized ICs
Description Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Style SMD
Manufacturer Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Family Part Number KSZ8995
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1193843-KSZ8995FQI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8995FQI CAD Model

Description

The KSZ8995FQI is a state-of-the-art integrated switch from Microchip Technology, designed to sustain the demanding performance requirements of modern networked environments. This versatile device is a perfect solution for managing network traffic efficiently while maintaining high throughput and reliability.

Key Features

  • Five-Port Switch: The KSZ8995FQI comes with five Fast Ethernet ports, providing ample connectivity for a range of devices and applications.
  • QoS Support: Quality of Service (QoS) features are built-in, ensuring that critical network traffic is prioritized, making this switch ideal for applications where data prioritization is essential, such as VoIP or streaming.
  • Energy Efficient: Energy efficiency is a cornerstone of the design, with the KSZ8995FQI supporting Energy Efficient Ethernet (IEEE 802.3az) to reduce power consumption without sacrificing performance.
  • Advanced Switch Management: The switch offers advanced management features, including IGMP snooping, VLAN support, and port mirroring, providing network administrators with the tools they need for fine-grained control over network traffic.
  • Robust Security: Security is a critical concern, and the KSZ8995FQI addresses this with features like MAC address filtering and management access control, helping to protect your network from unauthorized access.

Applications

The KSZ8995FQI is suitable for a broad range of applications. Its high-performance and feature-rich design make it ideal for use in home networking, small office/home office (SOHO) environments, as well as more demanding industrial applications where network integrity and uptime are crucial.

Technical Specifications

This product is built with robust technical specifications, including support for Auto MDI/MDI-X to simplify cabling, a high-performance non-blocking switch fabric, and a user-friendly SPI or I²C interface for management purposes. The KSZ8995FQI operates over an industrial temperature range, ensuring reliability in a variety of operating conditions.

For detailed technical specifications, datasheets, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0047 $54.0141
7+ $14.7731 $103.4117
11+ $14.3115 $157.4265
15+ $13.8498 $207.7470
19+ $13.3882 $254.3758
25+ $12.0032 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess