EN
  • EN
  • DE

TZA1038HW

Part No TZA1038HW
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC DVD SIGNAL PROC 48-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 48-HTQFP
Win Source Part Number 213615-TZA1038HW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZA1038HW CAD Model

Description

The NXP TZA1038HW is a state-of-the-art integrated circuit designed for high-performance applications that demand robust and reliable signal processing. This advanced chip is part of NXP's acclaimed product line known for delivering exceptional quality and innovative technology solutions.

Key Features

  • High-Speed Interface: The TZA1038HW boasts a high-speed data interface that is capable of handling demanding communication protocols, ensuring fast and efficient data transfer.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates with minimal power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Robust Performance: Engineered for reliability, the TZA1038HW performs consistently across a wide range of environmental conditions, ensuring dependable operation even in harsh environments.
  • Compact Design: The compact footprint of the TZA1038HW allows for its integration into space-constrained applications without compromising performance.

Applications

The versatility of the NXP TZA1038HW makes it suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Advanced computing architectures
  • Industrial control systems
  • Medical imaging devices

Technical Specifications

The TZA1038HW is built with precision engineering and includes the following technical specifications:

  • Supply Voltage: Specified in product datasheet
  • Operating Temperature Range: Specified in product datasheet
  • Package Type: Provided in a range of industry-standard package options
  • Quality and Reliability: Manufactured to NXP's stringent quality standards

In conclusion, the NXP TZA1038HW is a powerful and flexible solution for designers who require a high-performance, low-power, and reliable integrated circuit. Its advanced features and capabilities make it a valuable component in a wide array of cutting-edge electronic systems.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0441 $66.2646
13+ $9.0621 $117.8073
20+ $8.7792 $175.5840
28+ $8.4962 $237.8936
36+ $8.2132 $295.6752
48+ $7.3631 $353.4288
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess