EN
  • EN
  • DE

KSZ8993MLI

Part No KSZ8993MLI
Manufacturer Microchip Technology
Catalog Specialized ICs
Description Integrated 3-Port 10/100 Managed Switch with PHYs | IC 10/100 INTEG SWITCH 128PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Style SMD
Manufacturer Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Family Part Number KSZ8993
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1193842-KSZ8993MLI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8993MLI CAD Model

Description

Microchip Technology KSZ8993MLI Integrated Ethernet Switch

The KSZ8993MLI from Microchip Technology is a highly-integrated Ethernet switch that is designed to enable a new generation of low-port count, cost-sensitive and power-efficient networking products. Ideal for applications in the consumer, small office/home office (SOHO), and small-to-medium business (SMB) markets, this device offers an optimal blend of features and performance for a broad range of networking applications.

The KSZ8993MLI is a feature-rich solution that includes three ports with an integrated PHY for 10BASE-T and 100BASE-TX support. It incorporates a non-blocking switch fabric, a high-speed data path, and a CPU interface to effectively offload the host processor in managing the network traffic. With its advanced Quality of Service (QoS) features, it ensures smooth operation for voice and video streaming services by prioritizing traffic to enhance the user experience.

This Ethernet switch supports numerous management interfaces such as SPI, I²C, and MIIM, providing versatile options for system integration. Its power management capabilities include support for IEEE 802.3az Energy Efficient Ethernet, which allows for reduced power consumption during periods of low data activity, making it an environmentally friendly choice.

The KSZ8993MLI comes in a compact 128-pin LQFP package, making it suitable for space-constrained applications. It operates over the industrial temperature range, ensuring reliability and performance even in extreme conditions. The switch also integrates a number of security features, including MAC address filtering and management VLAN, adding layers of protection to networked devices.

Overall, the Microchip Technology KSZ8993MLI is a versatile and reliable choice for designers and engineers looking to implement a robust network switch with minimal design complexity. Its integration of essential networking features and compliance with industry standards make it a powerful component for a wide array of Ethernet-based applications.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6042 $232.6042
2+ $208.5417 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess