EN
  • EN
  • DE

KSZ8895RQXI-TR

Part No KSZ8895RQXI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names KSZ8895RQXI-TRTR,KSZ8895RQXI-TRDKR,KSZ8895RQXI-TRCT
Standard Package 350
Win Source Part Number 1162233-KSZ8895RQXI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8895RQXI-TR CAD Model

Description

Microchip Technology KSZ8895RQXI-TR Ethernet Switch

The KSZ8895RQXI-TR is a highly integrated Ethernet switch from Microchip Technology, designed to support a wide range of applications requiring a high-performance, feature-rich switch engine. This cutting-edge device is ideal for managing data traffic between multiple Ethernet devices, making it perfect for use in home networking, small office/home office (SOHO) networks, and Internet of Things (IoT) applications.

At the core of the KSZ8895RQXI-TR is a 5-port switch with a non-blocking switch fabric that ensures fast data processing and transfer rates. The switch incorporates four 10/100Mbps Ethernet PHYs and one 1Gbps PHY for uplink, which enables seamless connectivity to a broader network through a high-speed backbone. This flexibility is critical for systems that require efficient data handling and throughput optimization.

One of the standout features of the KSZ8895RQXI-TR is its support for the QoS (Quality of Service) feature, which prioritizes network traffic to ensure that high-priority data like voice and video are delivered reliably and without delay. Additionally, it includes support for VLAN (Virtual Local Area Network) tagging, which is crucial for network segmentation and security, allowing the isolation of traffic within a shared network infrastructure.

The device is also equipped with advanced management capabilities, including MIIM (Media Independent Interface Management), which simplifies network configuration and monitoring. The KSZ8895RQXI-TR supports various management interfaces, including SPI (Serial Peripheral Interface) and I²C, providing versatility in system design and ease of integration into existing systems.

For security, the KSZ8895RQXI-TR includes features like MAC address filtering and port-based security, ensuring that only authorized devices can access the network. This is critical for preventing unauthorized access and maintaining network integrity.

Offered in a compact 128-pin PQFP (Plastic Quad Flat Pack) package, the KSZ8895RQXI-TR is designed for space-constrained applications. Its industrial temperature range also makes it suitable for harsh environments.

Overall, the Microchip Technology KSZ8895RQXI-TR Ethernet switch is a robust and versatile solution that delivers the performance and features required for modern networked applications.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4721 $62.3605
10+ $10.2335 $102.3350
16+ $9.9137 $158.6192
21+ $9.5939 $201.4719
27+ $9.2741 $250.4007
37+ $8.3148 $307.6476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,354 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess