EN
  • EN
  • DE

EVM430-F67641

Part No EVM430-F67641
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR F67641 / MSP430F67641 Energy/Power Meter Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Energy/Power Meter
Embedded Yes, MCU, 16-Bit
Utilized IC / Part MSP430F67641
Supplied Contents Board(s)
Base Product Number EVM430
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9028.30.0000
Win Source Part Number 1342372-EVM430-F67641
Ultra Librarian 3D Model Ultra Librarian EVM430-F67641 CAD Model

Description

The EVM430-F67641 from Texas Instruments is a comprehensive evaluation module that allows designers and engineers to explore the capabilities of Texas Instruments' MSP430 microcontroller family, specifically tailored for the MSP430F67641. This evaluation module serves as a robust development platform for creating energy metering applications, with an emphasis on electricity metering and monitoring systems.

Key Features

  • Integrated MSP430F67641 Microcontroller: At the heart of the EVM430-F67641 is the MSP430F67641 microcontroller, which is optimized for electricity metering solutions. It features a powerful 16-bit RISC CPU, 24KB of flash memory, and 6KB of RAM.
  • On-Board Energy Measurement: The module includes a high-precision energy measurement analog front end, providing accurate energy metering for both active and reactive power measurements.
  • Multiple Communication Interfaces: The EVM430-F67641 supports various communication protocols, including UART, SPI, and I2C, enabling easy integration with other systems and peripherals.
  • Expandability: With its expansion connectors, the evaluation module can interface with additional components or Texas Instruments' BoosterPack plug-in modules for added functionality.
  • Software Support: Texas Instruments offers an extensive software library, including code examples and energy measurement application software, to jumpstart development and testing.
  • Debugging Capabilities: The module features on-board emulation for programming and debugging, eliminating the need for additional external tools.

Applications

The EVM430-F67641 is designed for a wide range of energy metering applications. It is particularly suitable for:

  • Smart electricity meters
  • Power monitoring systems
  • Energy management solutions
  • Industrial metering and control systems

Package Contents

The EVM430-F67641 evaluation module package includes the EVM430-F67641 board, a USB interface cable for connection to a PC, and relevant documentation to assist developers in getting started.

With its versatile features and comprehensive development environment, the EVM430-F67641 from Texas Instruments is an ideal choice for professionals seeking to develop advanced metering infrastructure and intelligent energy solutions.

You May Also Be Interested in

Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess