EN
  • EN
  • DE

KSZ8061MNGW-TR

Part No KSZ8061MNGW-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 48QFN / 1/1 Transceiver Full Ethernet 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number KSZ8061
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names KSZ8061MNGW-CT,KSZ8061MNGW-DKR,KSZ8061MNGWTR
Standard Package 1,000
Win Source Part Number 992522-KSZ8061MNGW-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8061MNGW-TR CAD Model

Description

Microchip Technology's KSZ8061MNGW-TR Ethernet Transceiver

The KSZ8061MNGW-TR is a state-of-the-art Ethernet transceiver from the renowned manufacturer, Microchip Technology. This device is designed to provide reliable and efficient network connectivity for a wide range of applications, including industrial automation, automotive systems, and consumer electronics. With its robust feature set and compact design, the KSZ8061MNGW-TR is an ideal choice for developers looking to integrate Ethernet functionality into their projects.

At the core of the KSZ8061MNGW-TR lies its support for 10BASE-T/100BASE-TX Ethernet protocols, ensuring compatibility with existing network infrastructures. It operates over a single supply voltage of 3.3V, making it suitable for low-power applications. The device is equipped with an MII/RMII interface, which provides flexibility in connecting to different types of host processors.

The KSZ8061MNGW-TR boasts an impressive array of features, including LinkMD® cable diagnostics, on-chip termination resistors, and an integrated voltage regulator. The LinkMD® diagnostic feature enables the detection of common cable faults, which greatly simplifies network troubleshooting and maintenance. Furthermore, the inclusion of on-chip termination resistors not only saves space but also reduces external component count, leading to a more streamlined design.

This Ethernet transceiver is designed with robustness in mind, offering electromagnetic interference (EMI) and electrostatic discharge (ESD) protection to ensure stable operation in electrically noisy environments. The KSZ8061MNGW-TR also supports Auto-MDIX, allowing the use of straight-through or crossover Ethernet cables without the need for manual switching.

Packaged in a compact 32-pin QFN, the KSZ8061MNGW-TR is available in tape and reel form, denoted by the "-TR" suffix, which is ideal for automated assembly processes. Its extended temperature range makes it suitable for industrial applications where conditions may be extreme.

In summary, the KSZ8061MNGW-TR Ethernet transceiver from Microchip Technology is a highly integrated, feature-rich solution that offers reliable performance for a multitude of networking applications. Its advanced features, coupled with Microchip's reputation for quality, make it a top choice for designers and engineers worldwide.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5896 $66.3584
8+ $13.6120 $108.8960
12+ $13.1866 $158.2392
16+ $12.7612 $204.1792
21+ $12.3359 $259.0539
28+ $11.0598 $309.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess