EN
  • EN
  • DE

KSZ8001LI-TR

Part No KSZ8001LI-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX PHY 10/100 3.3V 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol MII, RMII, SMII
Duplex Full
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 205884-KSZ8001LI-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8001LI-TR CAD Model

Description

Product Overview: KSZ8001LI-TR Ethernet PHY Transceiver

The KSZ8001LI-TR, from the renowned semiconductor manufacturer Microchip Technology, is an advanced single-chip Ethernet PHY transceiver that is designed to provide a robust interface for fast Ethernet connectivity. This highly integrated solution is perfect for a variety of applications that require reliable network communication, such as embedded systems, industrial automation, automotive networks, and consumer electronics.

Key Features and Benefits

  • High-Speed Ethernet: The KSZ8001LI-TR supports 10BASE-T and 100BASE-TX Ethernet protocols, enabling fast data transfer rates of up to 100Mbps. This makes it suitable for applications that demand high-speed data exchange.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it ideal for power-sensitive applications.
  • Auto-Negotiation: The transceiver is capable of auto-negotiating between 10Mbps and 100Mbps network speeds, as well as between full-duplex and half-duplex modes, ensuring optimal link configuration.
  • Robust Link Integrity: The KSZ8001LI-TR features LinkMD® technology, which aids in diagnosing and reporting the status of the network link, helping to maintain a reliable connection.
  • Flexible Media Interface: It supports Media Independent Interface (MII) for easy integration with a wide range of network processors and controllers.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for environments subject to extreme temperatures.
  • Compact Packaging: The KSZ8001LI-TR is available in a 32-pin QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the KSZ8001LI-TR makes it an excellent choice for various networking applications. It is particularly useful in:

  • Embedded Systems
  • Industrial Control Systems
  • Automotive Infotainment and Diagnostics
  • Consumer Electronics
  • Networked Office Equipment

With its combination of high-speed data capabilities, energy efficiency, and reliable performance, the KSZ8001LI-TR from Microchip Technology stands out as a superior solution for any application that requires Ethernet connectivity.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9697 $59.8485
11+ $9.8213 $108.0343
16+ $9.5144 $152.2304
22+ $9.2075 $202.5650
29+ $8.9005 $258.1145
38+ $7.9798 $303.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess