EN
  • EN
  • DE

EPM9320LI84-20

Part No EPM9320LI84-20
Manufacturer Altera
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 320MC 20NS 84PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Altera
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 4.5 V to 5.5 V
Number of Logic Elements/Blocks 20
Number of Macrocells 320
Number of Gates 6000
Number of I/O 60
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 84-PLCC (29.31x29.31)
Win Source Part Number 203927-EPM9320LI84-20
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM9320LI84-20 CAD Model

Description

The EPM9320LI84-20 is a programmable logic device (PLD) integrated circuit from Altera. It is a member of the MAX 9000 family of PLDs, which are designed for use in a variety of applications, including digital signal processing, wireless communication, and video processing.

The EPM9320LI84-20 features 60 input/output (I/O) pins, 20 logic elements/blocks, and 320 macrocells. Macrocells are the basic building blocks of PLDs, and they can be programmed to implement a variety of logic functions. The EPM9320LI84-20 also includes a number of other features, such as a programmable clock generator, a programmable interconnect matrix, and a programmable input/output buffer.

The EPM9320LI84-20 is a versatile PLD that can be used to implement a wide variety of digital circuits. It is a good choice for applications where high performance, low power consumption, and small size are important.

Here are some specific examples of applications where the EPM9320LI84-20 can be used:

  • Digital signal processing: The EPM9320LI84-20 can be used to implement a variety of digital signal processing functions, such as filtering, equalization, and compression.
  • Wireless communication: The EPM9320LI84-20 can be used to implement a variety of wireless communication functions, such as modulation, demodulation, and coding.
  • Video processing: The EPM9320LI84-20 can be used to implement a variety of video processing functions, such as scaling, filtering, and compression.
  • Other applications: The EPM9320LI84-20 can also be used in a variety of other applications, such as industrial control, automotive electronics, and medical devices.

The EPM9320LI84-20 is a powerful and versatile PLD that can be used to implement a wide variety of digital circuits. It is a good choice for applications where high performance, low power consumption, and small size are important.

In addition to the above, here are some more specific features and benefits of the EPM9320LI84-20:

  • It is a low-power PLD, with a typical power consumption of 106 mA.
  • It has a high maximum operating frequency of 144 MHz.
  • It is available in a variety of package options, including a 100-pin TQFP package and a 144-pin BGA package.
  • It is supported by a variety of development tools, including the Altera Quartus Prime software suite.

The EPM9320LI84-20 is a good choice for engineers who are looking for a high-performance, low-power PLD that is easy to use.

You May Also Be Interested in

Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,940.2986 $1,940.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess