EN
  • EN
  • DE

MAX1452AAE+T

Part No MAX1452AAE+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR SIGNAL COND 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Signal Conditioner
Input Type Analog
Output Type Analog
Operating Supply Current 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 021108-MAX1452AAE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1452
Introduction Date June 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX1452AAE+T CAD Model

Description

Maxim Integrated MAX1452AAE+T Pressure Sensor Signal Conditioner

The Maxim Integrated MAX1452AAE+T is a high-performance, low-power signal conditioner integrated circuit (IC) designed specifically for piezoresistive pressure sensors. It is a key component in creating accurate and reliable pressure measurements in a variety of applications. This IC is particularly well-suited for automotive, medical, industrial, and consumer products where precise pressure data is critical.

The MAX1452AAE+T offers a high level of integration to simplify the design and reduce the size of pressure-sensing systems. It features a programmable analog signal path, which includes a multiplexer, programmable gain amplifier (PGA), and a 16-bit analog-to-digital converter (ADC). This allows the device to interface directly with the pressure sensor and perform necessary signal conditioning tasks to deliver a high-resolution digital output.

One of the key advantages of the MAX1452AAE+T is its built-in temperature compensation and calibration capabilities. The device can store calibration coefficients in its non-volatile memory, ensuring that the output remains accurate over the entire temperature range and the life of the product. This reduces the need for external components and simplifies the calibration process during manufacturing.

Furthermore, the MAX1452AAE+T supports a wide operating voltage range, making it suitable for battery-powered applications. Its low power consumption helps to extend battery life, which is essential for portable devices. The IC also includes built-in fault detection and diagnostic features that enhance the safety and reliability of the overall system.

This signal conditioner is available in a compact 16-pin TSSOP package, making it an ideal choice for space-constrained applications. The MAX1452AAE+T is also designed to be robust, withstanding harsh environments and providing stable performance over a wide temperature range.

Overall, the Maxim Integrated MAX1452AAE+T is a versatile and reliable solution for integrating pressure sensors into a wide array of products. Its advanced features and integrated design make it a top choice for engineers looking to develop high-precision pressure-sensing systems.

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,670 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess