EN
  • EN
  • DE

KS8842-16MQL

Part No KS8842-16MQL
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 128PQFP / 10/100 Integrated Switch 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Product Status Obsolete
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Industrial
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KS8842
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 610819-KS8842-16MQL
Ultra Librarian 3D Model Ultra Librarian KS8842-16MQL CAD Model

Description

The KS8842-16MQL is a highly integrated, feature-rich network interface product from the renowned manufacturer Microchip Technology. Designed to cater to the demanding needs of embedded network applications, this versatile chip is an ideal solution for designers looking to incorporate reliable network connectivity into their systems.

Key Features

  • Integrated 2-Port Ethernet Switch: The KS8842-16MQL boasts an embedded 2-port switch that allows it to support a variety of network configurations, enhancing the flexibility of network design.
  • Non-PCI Interface: The device provides a non-PCI CPU interface for easy integration with a wide range of microcontrollers and processors, making it a versatile choice for numerous applications.
  • Low Power Consumption: Designed with power efficiency in mind, the KS8842-16MQL is suitable for power-sensitive applications, ensuring minimal impact on overall system power budget.
  • Quality of Service (QoS) Support: It incorporates advanced QoS features that enable prioritization of network traffic, critical for applications requiring reliable and timely data delivery.
  • Auto MDI/MDIX Crossover: The chip includes automatic MDI/MDIX crossover detection and correction, simplifying network installation and maintenance by eliminating the need for crossover cables.
  • Comprehensive Management Features: It offers a suite of management features, including remote monitoring and control capabilities, which contribute to enhanced network security and stability.

Applications

The KS8842-16MQL is suitable for a broad range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Consumer Electronics
  • Embedded Networking
  • Home Networking Equipment

Package and Availability

The Microchip KS8842-16MQL is available in a compact 128-pin PQFP (Plastic Quad Flat Pack) package, providing a space-saving solution for PCB designs. For pricing, samples, and detailed specifications, customers can contact Microchip Technology or their authorized distributors.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess