EN
  • EN
  • DE

MAX17620ATA+T

Part No MAX17620ATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 3.4V
Output Current 600mA
Switching Frequency 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x2)
Family Part Number MAX17620
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702167-MAX17620ATA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17620ATA+T CAD Model

Description

MAX17620ATA+T Voltage Supervisor by Maxim Integrated

The MAX17620ATA+T from Maxim Integrated is a highly efficient, compact, and robust voltage supervisor designed to monitor single or multiple system supply voltages. This device is particularly suitable for space-constrained and power-sensitive applications that require precise voltage monitoring to ensure reliable system operation.

Key Features:

  • Wide Operating Voltage Range: The MAX17620ATA+T operates over a broad voltage range, making it versatile for various applications.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is ideal for battery-operated and portable devices, helping to extend battery life.
  • High Accuracy: The device offers high threshold accuracy, ensuring precise monitoring and protection of system voltages.
  • Adjustable Reset Timeout: Users can program the reset timeout period, allowing for customization based on specific system requirements.
  • Multiple Reset Voltage Options: There are several preset voltage threshold options available, which can cater to a wide range of application needs.
  • Manual Reset Input: A manual reset input provides an additional layer of system control.
  • Compact Package: The MAX17620ATA+T comes in a small 8-pin TDFN package, saving valuable board space.

Applications:

  • Portable Devices
  • Medical Equipment
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Systems
  • Data Storage Systems

The MAX17620ATA+T voltage supervisor is an indispensable component for systems that cannot afford to compromise on power efficiency and reliability. Its ability to monitor under-voltage and over-voltage conditions with precision makes it a go-to solution for designers looking to enhance system stability and safety. Whether it's deployed in consumer electronics or mission-critical industrial applications, the MAX17620ATA+T stands out for its performance and ease of integration.

With Maxim Integrated's reputation for quality and innovation, the MAX17620ATA+T is a testament to their commitment to providing advanced circuit protection solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6438 $51.0132
34+ $2.9898 $101.6532
52+ $2.8964 $150.6128
72+ $2.8030 $201.8160
93+ $2.7095 $251.9835
124+ $2.4292 $301.2208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess