EN
  • EN
  • DE

KS8695PXA3

Part No KS8695PXA3
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 289PBGA / 10/100 Integrated Switch 289-PBGA (19x19)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 289-BGA
Supplier Device Package 289-PBGA (19x19)
Base Product Number KS8695
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.39.0001
Win Source Part Number 170888-KS8695PXA3
Ultra Librarian 3D Model Ultra Librarian KS8695PXA3 CAD Model

Description

The Microchip Technology KS8695PXA3 is a highly-integrated System-on-Chip (SoC) solution tailored for the growing demands of network-enabled embedded applications. It is a versatile and powerful component that combines a high-performance processor with an array of connectivity options to facilitate the development of routers, switches, and other networking devices.

Key Features

  • Integrated Processor: At the heart of the KS8695PXA3 lies an ARM9-based processor, which is renowned for its balance between power efficiency and computational capability. This makes the chip suitable for applications that require a compact footprint without compromising on performance.
  • On-Chip Memory: The SoC includes integrated memory controllers that support a range of DRAM and Flash memory types, allowing for flexible system memory configurations and efficient data storage.
  • Networking Capabilities: With a built-in 5-port 10/100 Ethernet switch and a dedicated WAN port, this SoC simplifies the design of networked devices and supports the creation of advanced network topologies.
  • Peripheral Integration: The KS8695PXA3 features a variety of integrated peripherals, including UARTs, GPIOs, and timers, which reduce the need for additional components and streamline the design process.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the chip is optimized for low power consumption without sacrificing performance, making it ideal for portable and remote applications.

Applications

The KS8695PXA3 is suited for a diverse range of applications. Its robust networking capabilities make it an excellent choice for residential gateways, broadband routers, and wireless access points. Additionally, its integrated features and power efficiency are beneficial for industrial control systems, smart home devices, and IoT gateways, where reliability and connectivity are paramount.

Conclusion

With its powerful ARM9 core, comprehensive networking features, and array of integrated peripherals, the Microchip Technology KS8695PXA3 offers a compact, efficient, and versatile solution that meets the needs of today's network-centric embedded systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
Microchip Technology
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Zilog
Need more? Email Us
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3606 $79.0818
6+ $21.6297 $129.7782
9+ $20.9529 $188.5761
12+ $20.2772 $243.3264
15+ $19.6015 $294.0225
20+ $17.5733 $351.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess