EN
  • EN
  • DE

A3P250-VQ100

Part No A3P250-VQ100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 68 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 68
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A3P250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858930-A3P250-VQ100
Ultra Librarian 3D Model Ultra Librarian A3P250-VQ100 CAD Model

Description

The A3P250-VQ100 device is a feature-rich FPGA (Field Programmable Gate Array) from Microchip Technology, designed to deliver high performance and flexibility for a wide range of applications. This integrated circuit is part of Microchip's ProASIC3 series, renowned for their low power consumption and high security, making them ideal for power-sensitive and secure applications.

Key Features:

  • Density and Package: The A3P250-VQ100 offers a density of 250,000 system gates and is housed in a compact 100-pin VQFP (Very Thin Quad Flat Package), providing a space-efficient solution for complex circuit designs.
  • Security: With advanced security features such as FlashLock® to protect proprietary IP, this FPGA ensures that your designs are secured against unauthorized access and cloning.
  • Performance: The device boasts high-performance capabilities with system speeds up to 350 MHz, allowing for rapid signal processing and data handling in demanding applications.
  • Low Power Consumption: The A3P250-VQ100 is designed for low power operation, reducing the overall power consumption of the system, which is critical for battery-operated and power-sensitive devices.
  • In-System Programmability: This FPGA supports in-system programmability through a standard non-volatile memory, enabling easy updates and reconfigurations of the logic circuitry without the need for external programming devices.
  • I/O Flexibility: The device provides a generous number of user I/Os, supporting various I/O standards for flexible interfacing with a wide range of peripheral devices and components.

Applications:

The versatility of the A3P250-VQ100 makes it suitable for various applications including but not limited to industrial control systems, automotive electronics, consumer electronics, telecommunications, and medical devices. Its robust feature set ensures that it can meet the stringent requirements of each of these sectors, making it a preferred choice for designers looking for a reliable and adaptable FPGA solution.

Overall, the A3P250-VQ100 from Microchip Technology stands out as a high-quality FPGA, offering a perfect blend of performance, security, and low power consumption, packaged in a space-saving design.

You May Also Be Interested in

Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9260 $79.8520
4+ $32.7598 $131.0392
5+ $31.7360 $158.6800
7+ $30.7123 $214.9861
9+ $29.6886 $267.1974
12+ $26.6173 $319.4076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess