EN
  • EN
  • DE

KS8081

Part No KS8081
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 128PQFP / 10/100 Integrated Switch 128-PQFP (14x20)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tray
Product Status Discontinued
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KS8081
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 170870-KS8081
Ultra Librarian 3D Model Ultra Librarian KS8081 CAD Model

Description

The KS8081 from Microchip Technology is a robust and high-performance Ethernet Physical Layer Transceiver (PHY) designed to meet the demanding needs of the industrial and automotive markets. This state-of-the-art component is engineered to interface with the MAC layer through a standard MII (Media Independent Interface), making it highly versatile for a wide range of applications.

Key Features

  • High-Speed Ethernet: The KS8081 supports 10Base-T and 100Base-TX Ethernet protocols, enabling fast data transmission rates for critical applications.
  • Energy Efficient: With built-in energy-efficient Ethernet (EEE) capabilities, it significantly reduces power consumption during periods of low data activity, making it an eco-friendly choice for power-sensitive designs.
  • Robust Performance: The device is designed to withstand harsh environments, featuring a wide operating temperature range and enhanced ESD protection.
  • Flexible Interface: The MII interface ensures compatibility with a broad range of MAC controllers, offering flexibility in system design.
  • Auto-Negotiation: It supports auto-negotiation to automatically select the highest performance mode of operation that is mutually supported by the connected devices.

Applications

The KS8081 is ideally suited for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Telematics
  • Embedded Computing
  • Factory Automation
  • Networking Equipment

Technical Specifications

The KS8081 PHY comes with an impressive set of technical specifications that ensure reliable and efficient operation:

  • Supply Voltage: 3.3V ±10%
  • Temperature Range: -40°C to +85°C
  • Package: Available in various package options to suit different assembly requirements

With its combination of energy efficiency, high-speed connectivity, and rugged design, the KS8081 Ethernet PHY from Microchip Technology is an excellent choice for developers looking to integrate reliable networking functionality into their industrial or automotive products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8667 $64.3335
11+ $10.5579 $116.1369
17+ $10.2275 $173.8675
24+ $9.8984 $237.5616
31+ $9.5680 $296.6080
41+ $8.5782 $351.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess