Products specifications Report Issue?

Category Switches>Configurable Switch Components - Contact Block
Mfr Omron Automation and Safety
Series A22
Package Bulk
Circuit SPST-NC
Requires Switch Body
Termination Style Screw Terminal
Contact Rating @ Voltage 10A @ 110VAC
(Select First, Then Apply Filters) Compatible Series Omron, A22
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Names A2201,Z1547
Standard Package 1
Win Source Part Number 1042031-A22-01
Ultra Librarian 3D Model Ultra Librarian A22-01 CAD Model

Description

The Omron A22-01A 2201 is a configurable switch component contact block that is part of the A22 series.

  • Win Source Part Number: 1042031-A22-01
  • Termination Style: Screw Terminal
  • Switch Body Required: Yes
  • Standard Package: 1
  • Circuit: SPST-NC
  • Contact Rating @ Voltage: 10A @ 110VAC
  • Series Compatibility: Omron A22 series
  • ECCN: EAR99
  • HTSUS: 8536.50.9065

You May Also Be Interested in

Schneider Electric
HARMONY XB4, PADLOCKING KIT FOR
Need more? Email Us
ECAD model for ZBZ3605
NKK Switches
LED 4 ELEMENT AMB 12V T-1 BI-PIN
Need more? Email Us
ECAD model for AT627D12
Telemecanique Sensors
TELEMECANIQUE EMERGENCY STOP ROP
Need more? Email Us
ECAD model for XY2CZ513
Telemecanique Sensors
NEMA LIMIT SWITCH, 9007C, CAST Z
Need more? Email Us
ECAD model for 9007DA11
Telemecanique Sensors
LIMIT SWITCH BODY, LIMIT SWITCHE
Need more? Email Us
ECAD model for ZCMD21L2
Electroswitch
DIAL PLATE 1-11 DIGIT 1.87\
Need more? Email Us
ECAD model for P118
Telemecanique Sensors
NEMA LIMIT SWITCH, 9007C, ADJUST
Need more? Email Us
ECAD model for 9007HA8
Schneider Electric
HARMONY XB4, LED BULB, BA 9S, WH
Need more? Email Us
ECAD model for DL1CJ0241
Telemecanique Sensors
LIMIT SWITCH HEAD, LIMIT SWITCHE
Need more? Email Us
ECAD model for ZC2JE62

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention