EN
  • EN
  • DE

TM4100EAD9-80

Part No TM4100EAD9-80
Manufacturer Texas Instruments
Catalog Memory - Controllers
Description DRAM MODULE, 4MX9, 80NS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 1341835-TM4100EAD9-80
Ultra Librarian 3D Model Ultra Librarian TM4100EAD9-80 CAD Model

Description

The TM4100EAD9-80 is a state-of-the-art integrated circuit (IC) from the renowned manufacturer Texas Instruments. This product is designed to cater to a wide range of electronic applications, providing a robust and efficient solution for both designers and engineers.

Key Features

  • High Performance: The TM4100EAD9-80 is built for speed and efficiency, ensuring high-speed operation without sacrificing power consumption.
  • Low Power Consumption: This IC is designed to operate with minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • Versatility: With its flexible design, the TM4100EAD9-80 can be utilized in a variety of electronic systems, ranging from consumer electronics to industrial control units.
  • Reliability: Texas Instruments' commitment to quality means the TM4100EAD9-80 is manufactured to the highest standards, ensuring long-term reliability for critical applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this IC benefits from improved performance and reduced interference.

Applications

The TM4100EAD9-80 is versatile enough to be used in multiple applications such as:

  • Communication systems
  • Automotive electronics
  • Consumer electronic devices
  • Medical equipment
  • Industrial automation and control systems

Technical Specifications

Parameter Value Supply Voltage Specified range (e.g., 3.0V to 3.6V) Operating Temperature Specified range (e.g., -40°C to 85°C) Package Type Specified package (e.g., QFN, TSSOP) Interface Specified interfaces (e.g., SPI, I2C)

For detailed technical specifications, application notes, and support documentation, prospective buyers and engineers are encouraged to visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Maxim Integrated
IC SMARTSOCKET 16K/64K 28-DIP
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8, CMOS
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.4368 $73.4368
2+ $60.2559 $120.5118
3+ $58.3729 $175.1187
4+ $56.4899 $225.9596
5+ $54.6069 $273.0345
7+ $48.9579 $342.7053
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess