Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826059-IR140CSPTR
Ultra Librarian 3D Model Ultra Librarian IR140CSPTR CAD Model

Description

The IR140CSPTR is a surface-mount Schottky rectifier from International Rectifier (now Infineon Technologies). Schottky rectifiers are known for their fast switching speed and low forward voltage drop, making them suitable for applications requiring efficient rectification.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as rectifiers in the output stage to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage regulation and power conversion.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity of the power supply.
  • Free-Wheeling Diodes: Used across inductive loads like relays and solenoids to dissipate energy when the load is switched off, preventing voltage spikes.
  • Solar Power Systems: Employed in solar panel systems for bypass diodes or blocking diodes to improve system efficiency and prevent reverse current flow.

Features

  • Low Forward Voltage Drop: Minimizes power losses during conduction, improving overall efficiency.
  • Fast Switching Speed: Allows for high-frequency operation, crucial in modern power electronics.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • High Surge Current Capability: Can withstand high current surges, enhancing reliability.
  • Low Leakage Current: Reduces power losses in the off-state.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher overall efficiency in power conversion applications.
  • Compact Design: Surface-mount package enables smaller and more compact designs.
  • Enhanced Reliability: High surge current capability provides robustness and protects against transient events.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, improving thermal performance.

Additional Details

The IR140CSPTR typically has a voltage rating of around 40V and a current rating that varies (consult the datasheet). It is available in a small surface mount package such as a SMPD or similar. The operating temperature range is generally -55°C to +150°C. Key parameters to consider when selecting this diode include the forward voltage (Vf), reverse leakage current (Ir), and maximum surge current (Ifsm).

Note: Always consult the official datasheet for the most accurate and up-to-date specifications and application information from Infineon Technologies.

You May Also Be Interested in

Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention