EN
  • EN
  • DE

JAN2N2329

Part No JAN2N2329
Manufacturer Microchip Technology
Catalog SCRs - Single
Description SCR 400V TO5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Microchip Technology
Series Military, MIL-PRF-19500/276
Package Bulk
Product Status Obsolete
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Current - Hold (Ih) (Max) 2 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1378715-JAN2N2329
Ultra Librarian 3D Model Ultra Librarian JAN2N2329 CAD Model

Description

JAN2N2329 Transistor from Microchip Technology

The JAN2N2329 is a high-quality bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a renowned leader in the semiconductor industry. This NPN transistor is part of Microchip's military-grade product offerings, designed to meet the stringent requirements of aerospace and defense applications. The JAN2N2329 is characterized by its robust construction, high reliability, and consistent performance, making it an ideal choice for critical and high-performance circuits.

Constructed with silicon material, the JAN2N2329 offers excellent thermal and electrical stability. It is capable of withstanding extreme operating conditions, which is essential for applications with high demands on component durability and longevity. The device features a hermetically sealed package, ensuring protection against environmental factors such as moisture, dust, and mechanical shock.

With its high current handling capabilities and fast switching speeds, the JAN2N2329 is well-suited for a diverse range of applications, including switching and amplification tasks in military communication systems, avionics, and other sophisticated electronic systems. The device's specifications include a collector-emitter voltage (Vceo) that ensures safe operation at high voltages, and a collector current rating that allows it to manage significant power levels.

For engineers and designers working on mission-critical projects, the JAN2N2329 transistor provides the assurance of a product that complies with the Joint Army/Navy (JAN) specifications, indicating its approval for use in military applications. Its performance is backed by Microchip Technology's commitment to quality and reliability, which is reflected in the rigorous testing and quality control processes that the JAN2N2329 undergoes before it reaches customers.

Whether for new designs or for maintenance of existing systems, the JAN2N2329 from Microchip Technology represents a dependable and high-performance component choice, ensuring operational excellence and reliability in the most demanding environments.

Contact for Price

You May Also Be Interested in

Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess