Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1258963-SS2040FL
Manufacturer Homepage www.panjit.com.tw
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SS2040FL
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SS2040FL CAD Model

Description

The SS2040FL is a Schottky Barrier Rectifier designed for high-efficiency rectification. It is manufactured by Panjit and suitable for various applications where low forward voltage drop and fast switching speeds are critical.

Applications:

  • DC-DC converters
  • Switching power supplies
  • Reverse polarity protection
  • Freewheeling diode applications
  • Solar panel junction boxes

Features:

  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • High surge current capability: Provides robust protection against transient surges.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • High reliability: Ensures stable performance in demanding environments.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved efficiency: Minimizes power dissipation in rectification circuits.
  • Enhanced system reliability: Protects against voltage spikes and surges.
  • Reduced heat generation: Facilitates thermal management in compact designs.
  • Compact size: Allows for space-saving designs in various applications.
  • Long operational life: Provides dependable performance over extended periods.

Additional Details:

The SS2040FL typically features a forward current rating of 2.0 Amps and a reverse voltage rating of 40 Volts. It is commonly available in a DO-214AC (SMA) package. Its low forward voltage drop (typically around 0.5V or lower) makes it ideal for applications where minimizing power loss is crucial. The fast switching speed ensures efficient operation in high-frequency switching circuits, reducing switching losses. This Schottky Barrier Rectifier is also designed to handle high surge currents, making it suitable for circuits that experience frequent transient voltage spikes. The SS2040FL is widely used in power adapters, battery chargers, and various consumer electronics devices. It's important to consult the manufacturer's datasheet for specific operating conditions and performance characteristics.

You May Also Be Interested in

Texas Instruments
2.7 V TO 5.5 V LOW POWER 8-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN
Need more? Email Us
ECAD model for TLV5623IDGKRG4
Texas Instruments
FAMILY OF 1-mA/Ch RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS
Lowest to $6.8396
ECAD model for TLV2242IDGKRG4
Texas Instruments
FAST-TRANSIENT-RESPONSE 500mA LOW-DROPOUT VOLTAGE REGULATORS
Lowest to $2.6838
ECAD model for TPS77633DG4
Texas Instruments
FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.8V 1.5A 20HTSSOP
Lowest to $15.0789
ECAD model for TPS75318QPWPREP
Texas Instruments
DIGITAL SIGNAL PROCESSORS
Need more? Email Us
ECAD model for TMS320LC206PZA80
AUK corp
NPN Silicon Power Transistor
Lowest to $0.2923
ECAD model for STD13005F
Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 60V 300MA TO92-3
Need more? Email Us
ECAD model for TN2106N3-G
Micrel
3.3V/5V 3.2Gbps CML LOW-POWER LIMITING POST AMPLIFIER W/TTL LOS
Need more? Email Us
ECAD model for sy88973v
Texas Instruments
LinCMOSE MICROPOWER QUAD COMPARATORS
Need more? Email Us
ECAD model for TLC339IN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2,650+ $0.0189 $50.0850
6,455+ $0.0155 $100.0525
10,000+ $0.0150 $150.0000
13,795+ $0.0145 $200.0275
17,735+ $0.0141 $250.0635
23,810+ $0.0126 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 2650 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention