EN
  • EN
  • DE

UTC2N70G

Part No UTC2N70G
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841884-UTC2N70G
Ultra Librarian 3D Model Ultra Librarian UTC2N70G CAD Model

Description

The UTC2N70G is an N-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for low voltage, low current switching applications.

Applications

  • Low voltage switching
  • Logic level conversion
  • Small signal amplification
  • Relay driving
  • DC-DC converters (low power)

Features

  • Low gate threshold voltage
  • Fast switching speed
  • RoHS compliant
  • Available in various packages (TO-92, SOT-23, etc.)

Benefits

  • Can be driven directly by logic level signals, simplifying circuit design.
  • Enables efficient switching in low voltage applications.
  • Suitable for battery-powered devices due to low power consumption.
  • Small package size allows for compact designs.
  • Cost-effective solution for low power switching needs.

Additional Details

The UTC2N70G features a drain-source voltage (VDS) rating of typically 60V and a continuous drain current (ID) rating that depends on the package and operating temperature. The gate threshold voltage (VGS(th)) is typically around 2.1V. The device is commonly available in TO-92 or SOT-23 packages. This MOSFET is designed for applications where a low gate threshold voltage is required for direct logic level driving. Proper PCB layout and decoupling techniques are crucial to prevent oscillations and ensure optimal performance. The gate drive circuit should be designed to provide a clean and fast switching signal to minimize switching losses and prevent ringing. Always consult the official datasheet for precise electrical characteristics and application guidelines.

The UTC2N70G is a general-purpose N-channel MOSFET suitable for a wide range of low-power switching and amplification applications. Its low gate threshold voltage and fast switching speed make it a popular choice for logic level interfaces and portable devices.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess