The TDA2822G is a monolithic integrated circuit intended for use as a dual audio power amplifier in portable radios, cassette players and recorders. It is characterized by low quiescent current and low voltage operation, making it suitable for battery-powered applications. This amplifier delivers a considerable output power into low impedance loads, offering a cost-effective solution for stereo audio amplification needs.
Applications
- Portable radios
- Cassette players and recorders
- Headphone amplifiers
- Low-voltage audio amplifiers
- Toys
Features
- Wide supply voltage range (1.8V to 15V)
- Low quiescent current (typically 4mA)
- High output power (typically 250mW per channel into 4 ohms at 6V)
- Few external components required
- Available in DIP and SO packages
Benefits
- Cost-effective: Minimal external components translate into lower overall system cost.
- Easy to use: The simple design allows for quick implementation and integration into existing systems.
- Power efficient: Low quiescent current extends battery life in portable applications.
- Compact: The availability of both DIP and SO packages provides flexibility in PCB layout and design.
- Reliable: Offers stable performance in various operating conditions, making it a trustworthy choice for audio amplification.
The TDA2822G from UTC provides a reliable and straightforward solution for amplifying audio signals in a variety of low-power applications. Its low power consumption and simple design make it suitable for battery powered devices, while its robust performance ensures stable operation in diverse conditions.