EN
  • EN
  • DE

JAN1N2977B

Part No JAN1N2977B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE / Zener Diode 13 V 10 W ±5% Stud Mount DO-213AA (DO-4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/124
Package Bulk
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 10 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 2 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-213AA (DO-4)
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1
Win Source Part Number 1215251-JAN1N2977B
Ultra Librarian 3D Model Ultra Librarian JAN1N2977B CAD Model

Description

The JAN1N2977B is a high-quality Zener diode from Microchip Technology, renowned for its reliability and performance in critical applications. This component is specifically designed to provide a precise voltage reference and is commonly used in voltage regulation and protection circuits. It is part of Microchip's extensive range of semiconductor products designed to meet the rigorous standards of the aerospace and defense industries.

Key Features

  • Voltage Regulation: The JAN1N2977B offers a Zener voltage of 10V, providing a stable reference for various electronic circuits.
  • Power Dissipation: With a power dissipation rating of 10W, this diode can handle significant amounts of power, making it suitable for high-power applications.
  • Temperature Stability: The device is characterized by excellent temperature stability, ensuring consistent performance across a wide temperature range.
  • High Reliability: Qualified to the stringent Joint Army/Navy (JAN) specifications, this diode is built for reliability in harsh environments and mission-critical applications.
  • Package: Encased in a robust package, the JAN1N2977B is designed to withstand mechanical stress and environmental factors.

Applications

The JAN1N2977B is ideally suited for a variety of applications, including:

  • Aerospace and defense electronics where reliability under extreme conditions is paramount.
  • Power supply circuits that require a stable Zener voltage reference.
  • Industrial equipment with stringent voltage regulation needs.
  • Over-voltage protection systems to safeguard sensitive components.

Technical Specifications

Parameter Value
Zener Voltage 10V
Power Dissipation 10W
Operating Temperature Range -65°C to +175°C
Package Type T-18
Qualification Level JAN

The JAN1N2977B Zener diode is a testament to Microchip Technology's commitment to providing components that ensure performance, precision, and reliability. For engineers and designers working on high-stakes projects, this diode is an excellent choice for meeting critical system requirements.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess