Products specifications Report Issue?

Manufacturer Bulgin
Series 2000
Packaging Bulk
Circuit DPDT
Contact Timing Not Specified
Switch Function On-On (Line Voltage Selector)
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 250 V
Actuator Type Standard
Actuator Length 1.00mm
Mounting Type Panel Mount
Termination Style Quick Connect - 0.110" (2.8mm)
Features No Marking
Actuator Material Polyamide (PA66), Nylon 6/6
Electrical Life 10,000 Cycles
Base Product Number K22205B
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1478620-K22205BB
Ultra Librarian 3D Model Ultra Librarian K22205BB CAD Model

You May Also Be Interested in

C&K Components
SWITCH SLIDE / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK12D07VG4NSPA
Apem Inc.
SWITCH SLIDE SPDT 300MA 125V / Slide Switch SPDT Panel Mount
Need more? Email Us
ECAD model for SLC120025
C&K Components
SWITCH SLIDE SPDT 200MA 30V / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK-12C06-MG 4.4 NS
C&K Components
SWITCH SLIDE / Slide Switch 4PDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK42D07G5NS
C&K Components
SWITCH SLIDE DPST 6A 125V / Slide Switch DPST Panel Mount
Need more? Email Us
ECAD model for S201131SS03Q
C&K Components
SWITCH SLIDE / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SK12D10G2ENS
C&K Components
SWITCH SLIDE SPST 6A 125V / Slide Switch SPST Through Hole
Need more? Email Us
ECAD model for S101031MS02QE
C&K Components
SWITCH SLIDE / Slide Switch DP3T Through Hole, Right Angle
Need more? Email Us
ECAD model for SK23D05G5
C&K Components
SWITCH SLIDE / Slide Switch DP3T Through Hole, Right Angle
Need more? Email Us
ECAD model for SK23E01G9

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention