EN
  • EN
  • DE

HV9910CSG-G

Part No HV9910CSG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR LIN DIM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming - 8-SOIC-EP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name HV9910
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HV9910CSG-GTR, HV9910CSG-GCT, HV9910CSG-G-ND, HV9910CSG-GDKR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920665-HV9910CSG-G
Ultra Librarian 3D Model Ultra Librarian HV9910CSG-G CAD Model

Description

The HV9910CSG-G is a versatile, high-efficiency LED driver integrated circuit from Microchip Technology, designed to cater to a wide range of lighting applications. This IC is ideal for LED drivers that require a fixed or adjustable current output with a high level of accuracy and efficiency.

Key Features

  • Universal High-Voltage Input: This driver IC can handle a broad input voltage range, making it suitable for various global voltage standards and adaptable for both AC-DC and DC-DC LED driver applications.
  • Patented Current Control Method: The HV9910CSG-G uses a patented control method for precise current regulation, ensuring consistent illumination and prolonging LED life.
  • Pulse Width Modulation (PWM) Dimming: It offers PWM dimming capabilities, allowing for a seamless and flexible adjustment of LED brightness levels.
  • High Efficiency: With its integrated high-voltage MOSFET, the HV9910CSG-G operates with high efficiency, which can reduce energy consumption and heat generation.
  • Protection Features: The device includes several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and reliability of the LED lighting system.

Applications

The HV9910CSG-G is used in a variety of applications where efficient LED driving is crucial. It is commonly found in:

  • General illumination
  • Architectural lighting
  • Automotive interior, exterior, and signage
  • Emergency lighting
  • Industrial and commercial lighting systems

Product Packaging

The HV9910CSG-G comes in a surface-mount SOIC-8 package, providing a compact solution that is easy to integrate into various PCB designs. Its small footprint allows for flexible design in space-constrained applications.

Conclusion

With its high level of integration, efficiency, and flexibility, the HV9910CSG-G from Microchip Technology stands out as an excellent choice for designers looking to create sophisticated and reliable LED lighting solutions. Its advanced features and robust protection mechanisms ensure a high-performance end product that meets the evolving demands of the lighting industry.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3805 $55.2200
90+ $1.1328 $101.9520
140+ $1.0974 $153.6360
190+ $1.0620 $201.7800
245+ $1.0266 $251.5170
330+ $0.9204 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess