EN
  • EN
  • DE

MP3214DQ-LF-Z

Part No MP3214DQ-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 500MA QFN16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 500mA (Flash)
Frequency 1.35MHz
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1078994-MP3214DQ-LF-Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP3214DQ-LF-Z CAD Model

Description

The MP3214DQ-LF-Z is a DC-DC regulator from Monolithic Power Systems Inc. that is designed for use in backlight and camera flash applications.

  • Frequency: 1.35MHz
  • Switch: internal
  • Topology: switched capacitor (charge pump)
  • Output Channels: one
  • Current Output: 500mA (flash)
  • Package: 16-QFN (3x3)
  • Operating Temperature: -40°C to 85°C
  • Maximum Supply Voltage: 5.5V
  • Operating Input Voltage: 2.7V

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6022 $64.0880
90+ $1.3148 $118.3320
140+ $1.2737 $178.3180
190+ $1.2325 $234.1750
245+ $1.1915 $291.9175
325+ $1.0681 $347.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,435 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess