EN
  • EN
  • DE

HV9967BK7-G

Part No HV9967BK7-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 750MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 750mA 8-DFN-EP (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-DFN-EP (3x3)
Family Name HV9967
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920668-HV9967BK7-G
Ultra Librarian 3D Model Ultra Librarian HV9967BK7-G CAD Model

Description

The HV9967BK7-G is a cutting-edge LED driver integrated circuit (IC) from the well-respected Microchip Technology. This advanced driver is specifically designed to deliver consistent and efficient power to LED lighting systems, making it an excellent choice for a wide range of applications, including general illumination, signage, and backlighting for LCD displays.

Key Features

  • Peak-Current-Mode Control: The HV9967BK7-G utilizes peak-current-mode control, which ensures precise current regulation for consistent illumination and improved LED life.
  • Wide Input Voltage Range: With an input voltage range that is suitable for both residential and industrial environments, this driver offers great versatility and can be used in various settings.
  • High Efficiency: The device is designed for high efficiency, which not only reduces energy consumption but also minimizes heat generation, thereby extending the overall lifespan of the lighting system.
  • Dimming Capability: It supports both linear and PWM dimming, providing users with flexible options to adjust the brightness of their LED lighting to their preference.
  • Integrated Protections: The HV9967BK7-G is equipped with multiple protection features including over-temperature, over-current, and under-voltage lockout, ensuring safe and reliable operation.

Applications

Due to its robust design and versatile features, the HV9967BK7-G from Microchip Technology can be applied in numerous lighting scenarios. It is particularly suited for:

  • Commercial and residential lighting
  • Architectural lighting
  • Street lighting
  • Portable and emergency lighting
  • Signage and decorative lighting

Quality and Reliability

Microchip Technology is known for their commitment to quality, and the HV9967BK7-G is no exception. This LED driver is built to meet high standards, ensuring not only performance but also reliability and longevity in your lighting solutions.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6443 $65.7720
90+ $1.3492 $121.4280
135+ $1.3070 $176.4450
185+ $1.2649 $234.0065
240+ $1.2227 $293.4480
320+ $1.0962 $350.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess