Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Type EL Lamp Driver
Frequency 30kHz
Supply Voltage (V) 1V ~ 1.6V
Supply Current 1μA
Dimming No
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HV825
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1182557-HV825MG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV825MG-G CAD Model

Description

The HV825MG-G is a high-performance, low-power, electro-luminescent (EL) lamp driver IC designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is specifically engineered to efficiently drive EL lamps of various sizes, typically used for backlighting applications in portable electronics, such as mobile phones, PDAs, and handheld gaming devices.

Key Features:

  • High-Voltage Output: The HV825MG-G can generate an AC output voltage sufficient to drive EL lamps, ensuring bright and consistent illumination.
  • Low Power Consumption: Designed with power efficiency in mind, it extends battery life in portable applications, making it an ideal choice for battery-powered devices.
  • Adjustable Brightness: It includes a brightness control feature that allows the user to adjust the intensity of the lamp, providing flexibility in various lighting conditions.
  • Minimal External Components: The IC requires very few external components, which simplifies the design and reduces the overall bill of materials for the product it's used in.
  • Compact Packaging: The HV825MG-G comes in a small package, which is crucial for space-constrained applications.

Applications:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Gaming Devices
  • GPS Receivers
  • Portable Media Players

Microchip Technology's HV825MG-G is designed for reliability and performance, offering a cost-effective solution for manufacturers looking to enhance their products with high-quality EL backlighting. Its robust design and versatility make it an excellent choice for a wide range of portable electronic devices.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CTRL 600V 16-SOIC
Need more? Email Us
ECAD model for IRS2158DSTRPBF
STMicroelectronics
IC COMBO PFC/BALLAST CTRL 20SOIC
Lowest to €3.1506
ECAD model for L6585DTR
Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to €6.3600
ECAD model for DS3984T+
STMicroelectronics
CFL/TL Ballast Driver 16-Pin SO T/R / IC DRIVER BALLAST CFL/TL 16SOIC
Lowest to €6.7076
ECAD model for L6574D013TR
Infineon Technologies
Electronic Ballast Controller 14V 115kHz 8-Pin SOIC N T/R / IC DIMMING BALLAST CTRL 8-SOIC
Lowest to €2.0544
ECAD model for IRS2530DSTRPBF
Infineon Technologies
IC CTLR BALLAST PFC 20-SOIC
Lowest to €2.7359
ECAD model for IR2167SPBF
Microsemi Corporation
Need more? Email Us
ECAD model for LX1686CPWTR
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC2872Q
Infineon Technologies
IC PFC/BALLAST CONTROL 16-SOIC
Lowest to €1.2083
ECAD model for IR2166SPBF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ €0.4323 €60.5158
335+ €0.3548 €118.8562
515+ €0.3431 €176.6863
710+ €0.3325 €236.0433
915+ €0.3219 €294.5581
1,225+ €0.2879 €352.6379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,450 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention