Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 330041-SN05041RGFR
Ultra Librarian 3D Model Ultra Librarian SN05041RGFR CAD Model

Description

The SN05041RGFR is a high-quality, advanced integrated circuit (IC) product from Texas Instruments, a global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Technology: Embedded with sophisticated technology that enables it to perform a wide array of functions, making it a versatile choice for various applications.
  • Design: Designed to operate with a high degree of efficiency and reliability.
  • Construction: Built with the latest technology that ensures its durability and longevity, making it a cost-effective solution for a variety of electronic applications.
  • Size: Compact size makes it ideal for use in space-constrained environments, without compromising on its performance.
  • Key Feature: Power management capability.
  • Purpose: Designed to handle power in an efficient manner, ensuring that the devices it is used in operate optimally while consuming minimal power.
  • Suitable for: Suitable choice for applications where power consumption is a critical factor.
  • Feature: High-speed data processing capabilities.
  • Capabilities: Can handle large volumes of data @ high speed, making it an ideal choice for applications that require fast data processing.
  • Accuracy: Has a high level of accuracy, ensuring that data is processed correctly and efficiently.
  • Level of Integration: Integrates several functions into a single chip, reducing the need for multiple components and simplifying the design process.
  • Benefits: Makes it a convenient and cost-effective solution for designers and engineers.
  • Compatibility: Designed to work with a wide range of devices.
  • Versatility: Versatile choice that can be used in various applications, from consumer electronics to industrial equipment.

You May Also Be Interested in

Qualcomm
IPQ-6010-0-FCBGA570-TR-00-0.
Need more? Email Us
ECAD model for IPQ-6010-0-FCBGA570-TR-00-0
Nisshinbo Micro Devices Inc.
NJG1682MD7-TE1
Need more? Email Us
ECAD model for NJG1682MD7-TE1
Nisshinbo Micro Devices Inc.
NJM12903M-TE1
Need more? Email Us
ECAD model for NJM12903M-TE1
WIZnet
ETHERNT 10/100 BASE-T/TX PHY MOD
Need more? Email Us
ECAD model for WIZ750SR-105
Apex Tool Group
SYRINGE MANUAL 5CC 20PC
Need more? Email Us
ECAD model for M5LLASSM
Nisshinbo Micro Devices Inc.
NJM78M15DL1A-TE1
Lowest to €0.3533
ECAD model for NJM78M15DL1A-TE1
Qualcomm
Linear IC
Lowest to €74.0033
ECAD model for QCN-9074-0-MSP234-MT-01-0
SCS
WORKSTAT KIT BLUE TABLE BLACK FL
Need more? Email Us
ECAD model for 8034
Nisshinbo Micro Devices Inc.
NJM2060M-TE1
Need more? Email Us
ECAD model for NJM2060M-TE1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ €3.9333 €51.1323
32+ €3.2273 €103.2735
49+ €3.1265 €153.1984
68+ €3.0256 €205.7413
87+ €2.9248 €254.4583
117+ €2.6222 €306.8009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,547 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention