Products specifications

Categories Transformers
Manufacturer PulseR
Packaging Bulk
Transformer Type LAN 10/100/1000 Base-T
Mounting Style SMD
Parts Dimension 0.690" L x 0.480" W (17.53mm x 12.19mm)
Height - Seated (Maximum) 0.235" (5.97mm)
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Pack Quantity 25
MSL Level 3 (168 Hours)
Win Source Part Number 147557-1000B-5002X
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 1000B
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 1000B-5002X CAD Model

Description

1000B-5002X - Similar to the 1000B-5001X, this potentiometer provides a slightly different resistance range, offering versatility for various applications.

Applications:

  • Audio Equipment
  • Calibration Devices
  • Feedback Controls

Features and Benefits:

  • Enhanced durability for long-term use
  • User-friendly adjustment
  • Efficient resistance setting adjustments

This component is excellent for applications that require repeated adjustments and precision, ensuring accurate feedback in control systems.

You May Also Be Interested in

Maxim Integrated
Crimzon-TM Infrared Microcontrollers ZLP12840 OTP MCU with Learning Amplification | IC MCU 8BIT 64KB OTP 28SSOP
Lowest to $1.9299
ECAD model for ZLP12840H2864G
Skyworks Solutions Inc.
IC CABLE AMP 24V 250MA QFN / Push Pull CATV Amplifier 1000MHz Single-Element 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ACA2402RS7P2
Littelfuse Inc.
ESD Suppressor Diode Polymer 16V 3-Pin T/R / Polymer Protected Zener Diode | POLYZEN 16.4V PPTC/ZENER SMD
Lowest to $0.7283
ECAD model for ZEN164V130A24LS
Torex Semiconductor Ltd
1 Cell Li-ion Battery Linear Charger IC with Constant-Current/Constant-Voltage | 500MA LINEAR BATTERY CHARGER
Lowest to $1.8543
ECAD model for XC6801A421MR-G
Skyworks Solutions Inc.
IC RF AMP CATV 50MHZ-1GHZ SOT89 / Monolithic Amplifier CATV Amplifier 1000MHz Single-Element 4-Pin(3+Tab) SOT-89 T/R
Lowest to $1.7528
ECAD model for ADA10000RS24Q1
Maxim Integrated
IC MCU 8BIT 32KB OTP 48SSOP
Lowest to $4.3879
ECAD model for ZLP32300H4832G
Bel Power Solutions
Digital Power Manager | IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
ECAD model for ZM7308G-65502-T2
Skyworks Solutions Inc.
Linear Amplifier | IC LINEAR AMP CATV SOT89 / highly linear CATV amplifier
Lowest to $4.5185
ECAD model for ADA1200GS24Q1
Diodes Incorporated
2.7W Stereo Audio Power Amplifier with Shutdown, 4 Selectable Gain Setups | IC AUDIO AMP CLASS AB 20TSSOP / 2.7W STEREO AUDIO POWER AMPLIFIER WITH SHUTDOWN, 4 SELECTABLE GAIN SETUPS
Lowest to $2.1940
ECAD model for AA4005GTR-E1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.1632 $87.4896
6+ $23.9289 $143.5734
9+ $23.1811 $208.6299
12+ $22.4333 $269.1996
15+ $21.6856 $325.2840
20+ $19.4422 $388.8440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention