Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Elantec
Package Tube
Product Status Obsolete
Programmable Not Verified
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT
Voltage - Supply 4.5V ~ 12V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 12A, 12A
Input Type Non-Inverting
Rise / Fall Time (Typ) 12ns, 12.2ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number EL7158
Standard Package 97 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 588734-EL7158IS
Ultra Librarian 3D Model Ultra Librarian EL7158IS CAD Model

Description

The EL7158IS is an integrated circuit (IC) power management gate driver from Elantec.

  • Type: Gate Driver
  • Application: Driving IGBTs in high-side or low-side configurations
  • Channels: Single
  • Input Type: Non-Inverting
  • Peak Output Current (Source): 12A
  • Peak Output Current (Sink): 12A
  • Rise Time: 12ns
  • Fall Time: 12.2ns
  • Voltage Supply: 4.5V to 12V
  • Mounting Type: Surface Mount
  • Package: 8-SOIC
  • Width: 3.90mm
  • Manufacturer: Elantec
  • Status: Obsolete

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2123FRTAZ
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to €1.9770
ECAD model for IRS44262SPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR25601SPBF
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to €2.3380
ECAD model for LM5110-3M/NOPB
Microchip Technology
1.5A DUAL HIGH-SPEED POWER MOSFET DRIVERS | IC MOSFET DVR 1.5A DUAL HS 8CDIP
Lowest to €14.1729
ECAD model for TC4428AMJA
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 12DFN
Lowest to €3.2807
ECAD model for HIP2104FRAANZ-T
Renesas Electronics America
IC GATE DRVR LOW-SIDE 16TDFN
Need more? Email Us
ECAD model for ISL89367FRTAZ
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to €2.5022
ECAD model for FAN7191MX-F085
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 11SIP
Lowest to €14.9120
ECAD model for IR3101

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €15.8732 €63.4929
10+ €13.0242 €130.2424
14+ €12.6173 €176.6425
20+ €12.2102 €244.2044
25+ €11.8032 €295.0803
34+ €10.5823 €359.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,170 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention