EN
  • EN
  • DE

HV53011-E/KVX

Part No HV53011-E/KVX
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 16-CH +/- PUSH PULL WITH CURRENT / Shift Shift Register 1 Element 16 Bit 59-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Microchip Technology
Package Tray
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 16
Function Serial to Parallel
Voltage - Supply 6V ~ 7V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 59-TFBGA
Supplier Device Package 59-TFBGA (8x8)
Base Product Number HV53011
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342703-HV53011-E/KVX
Ultra Librarian 3D Model Ultra Librarian HV53011-E/KVX CAD Model

Description

Microchip Technology HV53011-E/KVX Product Overview

The HV53011-E/KVX is a high-performance, robust integrated circuit from Microchip Technology, designed to cater to a wide range of applications that require high-voltage outputs. This powerful component is part of Microchip's extensive portfolio of semiconductor solutions, known for their reliability and innovation.

Key Features

  • High-Voltage Output: The HV53011-E/KVX is capable of delivering output voltages that significantly exceed the supply voltage, making it ideal for applications such as piezoelectric drivers, LCD backplanes, and other high-voltage needs.
  • Durable Design: Engineered with Microchip's commitment to quality, this device is built to withstand the demands of challenging environments and applications.
  • Flexible Integration: This component is designed with versatility in mind, ensuring it can be easily integrated into various systems without the need for complex circuit redesigns.

Applications

The HV53011-E/KVX is suitable for a diverse array of applications, including but not limited to:

  • Industrial automation
  • Medical equipment
  • Automotive systems
  • Telecommunications infrastructure

Technical Specifications

Microchip Technology has equipped the HV53011-E/KVX with specifications that ensure its performance is both reliable and efficient. Some of the notable technical details include:

  • Voltage operation range that meets the needs of high-voltage applications
  • Robust temperature operation range, guaranteeing functionality in various environmental conditions
  • Package options that provide flexibility for PCB design and space constraints

With the HV53011-E/KVX, Microchip Technology continues to demonstrate its expertise in creating components that push the boundaries of what's possible in electronic design. Whether you're developing cutting-edge technology or updating existing systems, the HV53011-E/KVX offers the performance and reliability you need to succeed.

You May Also Be Interested in

Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess