EN
  • EN
  • DE

HV5122PJ

Part No HV5122PJ
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 32BIT SRL PARALLEL 220V 44PLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 32
Purpose Serial to Parallel
Supply Voltage - Operating 10.8 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 204930-HV5122PJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV5122PJ CAD Model

Description

The HV5122PJ is a high-voltage, serial-to-parallel converter with open-drain outputs designed by Microchip Technology. This advanced integrated circuit (IC) is engineered to interface between low-voltage digital logic and high-voltage applications. The HV5122PJ is an ideal solution for driving high-voltage N-channel MOSFETs or other high-voltage loads in a variety of industrial, consumer, and telecommunication applications.

Key Features

  • Voltage Operation: The device operates with a high-voltage output level of up to 220V and a low-voltage input level compatible with 5V logic.
  • Output Channels: It features 32 serial-to-parallel converter channels, providing ample outputs for complex tasks.
  • Serial Interface: The IC uses a serial interface for data input, reducing the number of required I/O pins from the controlling microcontroller or processor.
  • Output Current: Each output can sink up to 100mA of current, making it suitable for directly driving LEDs or other high-current loads.
  • Shift Register: An internal shift register allows for efficient data transfer and output control.
  • Package: The HV5122PJ comes in a 44-lead plastic J-leaded chip carrier (PLCC) package, which is suitable for surface mounting and provides good heat dissipation.

Applications

The versatility of the HV5122PJ allows it to be used in a wide range of applications, such as:

  • LED display panels
  • Printer head drivers
  • High-voltage multiplexing
  • Industrial controls
  • Relay drivers
  • Automotive applications

Conclusion

The HV5122PJ from Microchip Technology is a robust, high-voltage serial-to-parallel converter that offers designers the flexibility and performance required for driving high-voltage loads. With its high output voltage range, multiple output channels, and high current sinking capability, this IC is an excellent choice for a variety of demanding applications. Its PLCC package also ensures that it is easy to integrate into a wide range of product designs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.2696 $81.8088
6+ $22.3758 $134.2548
8+ $21.6759 $173.4072
12+ $20.9771 $251.7252
15+ $20.2783 $304.1745
20+ $18.1797 $363.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess