EN
  • EN
  • DE

HV513K7-G

Part No HV513K7-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 8-Channel Serial to Parallel Converter with High Voltage Push-Pull Outputs, POL, Hi-Z, and Short Circuit Detect | IC 8BIT SRL PARALLEL250V 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (6x6)
Family Part Number HV513
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1182524-HV513K7-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV513K7-G CAD Model

Description

The HV513K7-G is a high-voltage, serial-to-parallel converter with open-drain outputs, designed and manufactured by Microchip Technology. This innovative product is ideal for applications requiring multiple high-voltage outputs, such as driving LEDs, relays, or printer hammers. With its robust design and advanced features, the HV513K7-G is engineered to meet the needs of a wide range of industrial, commercial, and consumer applications.

Key Features

  • High-Voltage Outputs: The HV513K7-G is capable of delivering high-voltage outputs up to 250V, making it suitable for driving a variety of high-voltage devices.
  • Shift Register: It incorporates an 8-bit shift register, allowing serial input data to be converted into parallel output format, enhancing the efficiency of data handling in complex systems.
  • Open-Drain Outputs: The open-drain outputs provide the flexibility to connect pull-up resistors to a desired voltage level, enabling various output configurations.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low quiescent current, which is ideal for battery-operated and power-sensitive applications.
  • CMOS Technology: Utilizing CMOS technology, the HV513K7-G offers reliable performance with reduced heat generation and excellent power efficiency.
  • Serial Interface: The device supports a simple serial interface for data input, reducing the number of I/O pins needed from the controlling microcontroller or processor.

Applications

The HV513K7-G is versatile and can be used in a variety of applications, including:

  • LED Displays
  • Relay Drivers
  • Printer Head Drivers
  • Industrial Controls
  • Automation Systems

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The HV513K7-G is no exception, offering long-term performance with a robust design that withstands the rigors of demanding environments. It is available in a 16-pin SOIC package, providing a compact solution for space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess