EN
  • EN
  • DE

HV7224PG-G

Part No HV7224PG-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 40BIT SRL PARALLEL 240V 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 40
Purpose Serial to Parallel
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-PQFP (20x14)
Win Source Part Number 1044341-HV7224PG-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV7224PG-G CAD Model

Description

Microchip Technology's HV7224PG-G: High-Voltage Analog Switch IC

The HV7224PG-G is a cutting-edge high-voltage analog switch integrated circuit (IC) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically designed to operate under extended voltage ranges, making it an ideal choice for a variety of industrial, medical, and consumer applications that require high-voltage capabilities.

Key Features

  • High-Voltage Operation: The HV7224PG-G can handle high voltage levels, enabling it to drive loads or control signals in high-voltage environments, which is essential for applications such as piezoelectric devices, printers, and LCD backplane driving.
  • Low On-Resistance: This IC features low on-resistance, which minimizes voltage drops across the switch and ensures efficient operation, thereby reducing power loss and improving overall performance.
  • High-Speed Switching: The device is capable of high-speed switching, which is critical for applications that require rapid response times and precise control.
  • Robust Design: The HV7224PG-G is designed to be robust and reliable, with built-in protection features that safeguard the IC under stressful conditions, thus ensuring a longer service life and stable operation.

Applications

The versatility of the HV7224PG-G allows it to be used in a broad range of applications. It is particularly well-suited for:

  • Industrial automation systems
  • Medical equipment such as ultrasound transducers
  • Automotive applications, including engine control units
  • Consumer electronics that require high-voltage switching, like printers and copiers

Product Specifications

The HV7224PG-G is offered in a PDIP package, ensuring easy integration into various circuit designs. It is designed to meet the stringent quality standards set by Microchip Technology, reflecting the company's commitment to providing high-quality and reliable components for the electronics industry.

For engineers and designers looking for a high-voltage analog switch that delivers performance, efficiency, and reliability, the HV7224PG-G from Microchip Technology is an excellent choice that can meet and exceed the demanding requirements of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess