The SN74AHC595QPWRQ1 from Texas Instruments is a high-performance, advanced integrated circuit (IC) specifically designed for automotive applications.
- Series: AHC
- Type: 8-bit serial-in, parallel-out shift register with an 8-bit D-type storage register
- Applications: Control systems, infotainment systems, and lighting systems
- Flip-Flops: Eight D-type flip-flops with a buffered common clock
- Reset: Asynchronous reset for all the flip-flops
- Voltage Range: 2V to 5.5V
- Operating Temperature Range: -40°C to 125°C
- Package: Compact TSSOP (Thin Shrink Small-Outline Package) with 16 pins
- Compliance: RoHS compliant
- Clock Frequency: Up to 100 MHz
- Power Consumption: Low, with a maximum quiescent current of just 20 µA
- Qualification: AEC-Q100 qualified