Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Package Bulk
Product Status Active
Controller Type Graphics and Memory Controller
Temperature Range - Operating 105°C (TC)
Mounting Type Surface Mount
Package / Case 1202-BGA, FCBGA
Supplier Device Package 1202-FCBGA (34x34)
Standard Package 8 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 847274-QG82945G
Ultra Librarian 3D Model Ultra Librarian QG82945G CAD Model

Description

The 847274-QG82945G is an integrated circuit (IC) memory controller designed for graphics and memory control.

  • Category: Integrated Circuits (ICs) - Memory - Controllers
  • Family: Intel
  • Package: 1202-BGA, FCBGA
  • Supplier Device Package: 1202-FCBGA (34x34)
  • Operating Temperature: Up to 105°C (TC)
  • Mounting Type: Surface Mount
  • Voltage Supply: Not Specified
  • Packaging: Bulk
  • Standard Package: 8 pieces
  • Application: Electronic Devices Requiring Memory and Graphics Control
  • MSL Level: 3 (168 Hours)
  • REACH Status: Vendor Undefined
  • HTSUS Code: 0000.00.0000
  • Status: Active

You May Also Be Interested in

National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
ECAD model for DP8429TD-70
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $19.5582
ECAD model for MXD1210EWE+
Rohm Semiconductor
IC RAM CTLR CD PLAYER QFP
Need more? Email Us
ECAD model for BU9346K
Renesas Electronics America
FCCSP 13.50X8.00X1.40 MM, 0.65MM
Lowest to $17.6422
ECAD model for 4RCD0232KC1ATG
Intel
82801 - I/O CONTROLLER HUB
Need more? Email Us
ECAD model for FW82801FAC
Maxim Integrated
IC CONTROLLER NV 8-SOIC
Need more? Email Us
ECAD model for DS1218S
Maxim Integrated
IC CTRL NV W/BATT MON 5V 20TSSOP
Need more? Email Us
ECAD model for DS1321E+T&R
Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16SOIC
Lowest to $14.6397
ECAD model for DS1321S
Intel
MEMORY CONTROLLER, CMOS
Need more? Email Us
ECAD model for A82385-33

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.4747 $112.9494
3+ $46.3381 $139.0143
5+ $44.8905 $224.4525
6+ $43.4430 $260.6580
8+ $41.9942 $335.9536
11+ $37.6503 $414.1533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,370 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention