EN
  • EN
  • DE

SN74AHC594PWRG4

Part No SN74AHC594PWRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-Bit Shift Registers With Output Registers | IC REGISTER, D-TYPE SGL 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74AHC594
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253560-SN74AHC594PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC594PWRG4 CAD Model

Description

SN74AHC594PWRG4 - Texas Instruments 8-Bit Shift Registers

The SN74AHC594PWRG4 from Texas Instruments is a high-performance, 8-bit shift register designed with advanced silicon-gate CMOS technology. This integrated circuit (IC) is part of the 74AHC family, which is known for its low power consumption and high-speed operation. The device is particularly suitable for a wide range of applications, from industrial and automotive systems to consumer electronics and communication devices.

Key Features

  • Operating Voltage: The SN74AHC594PWRG4 operates at a wide range of voltages, from 2V to 5.5V, making it versatile for various digital logic levels and compatible with TTL (Transistor-Transistor Logic).
  • High-Speed: With a typical shift frequency of 100MHz at 5V, this shift register can handle high-speed data transfer, which is essential for real-time data processing applications.
  • Low Power Consumption: The device boasts a low power consumption, with a typical ICC of 2 µA at 5V, which is critical for battery-powered and energy-efficient designs.
  • 8-Bit Serial-In, Parallel-Out: The SN74AHC594PWRG4 allows for serial input to be converted into parallel output, facilitating the interface with microprocessors and improving data handling efficiency.
  • Output Drive Capability: The device can drive up to 8 mA at 5V, allowing it to control LEDs, transistors, and other low-power devices directly.

Package and Quality

The SN74AHC594PWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. The device also features an extended industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

With its robust feature set, the SN74AHC594PWRG4 is ideal for a variety of applications, including:

  • Serial-to-parallel data conversion
  • LED displays and indicators
  • Interface bridging for microprocessors/microcontrollers
  • Data acquisition systems
  • Communication systems
  • Automotive control systems

In summary, the SN74AHC594PWRG4 from Texas Instruments is a highly reliable and versatile 8-bit shift register that provides a perfect solution for designers looking to improve data handling and control in their digital systems.

You May Also Be Interested in

Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6653 $53.2240
165+ $0.6232 $102.8280
250+ $0.6022 $150.5500
360+ $0.5600 $201.6000
465+ $0.5390 $250.6350
580+ $0.5179 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,670 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess