EN
  • EN
  • DE

HV2809K6-G-M937

Part No HV2809K6-G-M937
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 2:1 50MHZ 56VFQFN / Ultrasound Switch IC 32 Channel 56-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tape & Reel
Applications Ultrasound
Number of Channels 32
On-State Resistance (Max) 38Ohm
Voltage - Supply, Single (V+) 40V ~ 200V
Voltage - Supply, Dual (V±) ±40V ~ 160V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number HV2809
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342716-HV2809K6-G-M937
Ultra Librarian 3D Model Ultra Librarian HV2809K6-G-M937 CAD Model

Description

The HV2809K6-G-M937 is a cutting-edge electronic component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications that require high-voltage analog switching performance.

Key Features

  • High-Voltage Analog Switching: The HV2809K6-G-M937 is capable of handling high-voltage signals, making it ideal for applications such as medical ultrasound imaging, non-destructive testing (NDT), and other piezoelectric transducer drivers.
  • Low Charge Injection: This device boasts a low charge injection feature, which minimizes distortion and improves signal integrity, an essential factor for precision applications.
  • Low On-Resistance: The on-resistance is minimized to reduce power loss and improve efficiency, which is critical in power-sensitive designs.
  • Daisy Chain Capability: Multiple devices can be daisy-chained together, allowing for scalability and flexibility in system design.

Specifications

Parameter Value
Supply Voltage Up to 200V
Switch Configuration SPST
Number of Switches 8
Bandwidth High
Package / Case Surface-Mount

Applications

The versatility of the HV2809K6-G-M937 allows it to be used in various high-performance applications. Its robust design is particularly suited for:

  • Medical Ultrasound Imaging Systems
  • Non-Destructive Testing Equipment
  • Industrial Piezoelectric Drivers
  • Printed Circuit Board (PCB) Testing

Microchip Technology's HV2809K6-G-M937 is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. It is a top choice for engineers and designers looking to incorporate high-voltage switching capabilities into their products.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess