EN
  • EN
  • DE

HCS301T-I/SNVAO

Part No HCS301T-I/SNVAO
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976205-HCS301T-I/SNVAO
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCS301T-I/SNVAO CAD Model

Description

The HCS301T-I/SNVAO from Microchip Technology is a state-of-the-art integrated circuit (IC) designed for secure Remote Keyless Entry (RKE) systems. This IC is a member of the KEELOQ® code hopping devices, which are renowned for their high security and reliability in wireless communication applications.

The HCS301T-I/SNVAO utilizes Microchip's patented KEELOQ technology to provide a robust solution for device authentication. It features a 32-bit hopping code that is algorithmically generated to prevent code scanning and replay attacks, ensuring that each transmission is unique and secure. This makes it an ideal choice for automotive RKE systems, garage door openers, and any application that requires secure wireless communication.

This IC is designed to be easy to use and integrate into existing systems. It operates within a wide voltage range and has low power consumption, which is critical for battery-operated devices. The HCS301T-I/SNVAO also includes a built-in oscillator and timing components which reduce the external component count, further simplifying the design and reducing costs.

Key features of the HCS301T-I/SNVAO include:

  • KEELOQ code hopping technology for secure data transmission
  • Programmable 28-bit serial number and 64-bit manufacturer's code for a high level of security
  • Flexible 15-function input serial interface
  • Built-in oscillator and timing components
  • Low power consumption for extended battery life
  • Wide operating voltage range for versatile use in different environments

With its robust security features and ease of integration, the HCS301T-I/SNVAO is an excellent choice for manufacturers and developers looking to enhance the security of their wireless communication systems. Microchip Technology's commitment to quality and innovation is evident in the HCS301T-I/SNVAO, making it a reliable and secure solution for a wide range of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
Need more? Email Us
Dell
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess