The OP77FZ from Analog Devices Inc. is a high-precision operational amplifier that offers a perfect blend of stability and low-noise performance for a wide range of applications. This operational amplifier is renowned for its very low offset voltage and drift over time and temperature, making it an ideal choice for precision instrumentation, data acquisition systems, and high-accuracy filters.
Key Features
- Low Offset Voltage: The OP77FZ boasts an ultra-low input offset voltage, minimizing error in high-precision applications.
- Low Offset Voltage Drift: With a very low voltage drift, this operational amplifier ensures consistent performance over varying temperatures.
- Low Noise: It is designed to have low noise density, which is crucial for signal conditioning applications and high-resolution analog-to-digital conversions.
- High Gain Bandwidth Product: The device offers a high gain bandwidth product, making it suitable for a variety of high-speed amplification tasks.
- Stable with High Capacitive Loads: OP77FZ is capable of driving high capacitive loads while maintaining stability, which is essential for buffer and filter circuits.
Applications
The OP77FZ is versatile and can be used in various applications, including:
- Precision instrumentation
- Data acquisition systems
- High-accuracy filters
- Medical equipment
- Strain gauge amplifiers
- Thermocouple amplifiers
Product Specifications
The OP77FZ operational amplifier comes in a compact package and is characterized by the following specifications:
| Parameter |
Value |
| Offset Voltage |
25 µV Max |
| Offset Voltage Drift |
0.6 µV/°C Max |
| Input Noise Voltage |
3 nV/√Hz Typ at 1 kHz |
| Gain Bandwidth Product |
4 MHz Typ |
| Supply Current |
2.0 mA Max |
With its exceptional performance and reliability, the OP77FZ from Analog Devices Inc. is an excellent choice for professionals seeking a precision operational amplifier that delivers consistent results across a broad range of conditions.