EN
  • EN
  • DE

SN74CBT3253CPW

Part No SN74CBT3253CPW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 2 X 4:1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CBT
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74CBT3253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74CBT3253CPW, SN74CBT3253CPW-ND, SN74CBT3253CPWE4, SN74CBT3253CPWE4-ND, SN74CBT3253CPWG4, SN74CBT3253CPWG4-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934589-SN74CBT3253CPW
Ultra Librarian 3D Model Ultra Librarian SN74CBT3253CPW CAD Model

Description

The SN74CBT3253CPW is a high-performance integrated circuit designed and manufactured by the renowned Texas Instruments. This dual 1-of-4 FET multiplexer/demultiplexer is part of the 'CBT family, known for its low-voltage operation and bidirectional signal switching capabilities. It is an ideal component for various applications, including signal gating, multiplexing, and demultiplexing in communication, computing, and networking systems.

Key Features:

  • Wide Operating Voltage Range: The SN74CBT3253CPW operates over a broad voltage range from 4.5 V to 5.5 V, making it compatible with many logic levels and providing design flexibility in mixed-voltage environments.
  • Low Power Consumption: Designed for energy efficiency, this IC consumes minimal power, which is a critical consideration in battery-powered and energy-conscious applications.
  • High Bandwidth: The device delivers high bandwidth, ensuring fast signal propagation and minimal delay, which is essential for high-speed data transmission and processing tasks.
  • Bidirectional Signal Switching: The multiplexer/demultiplexer allows bidirectional data flow, providing versatility in signal routing and data handling.
  • 5-Ω Switch Connection Between Two Ports: The low on-state resistance of the switch ensures minimal signal distortion and attenuation, preserving signal integrity.

Technical Specifications:

  • Package: The device is housed in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications.
  • Operating Temperature: SN74CBT3253CPW is designed to operate within the industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Control Inputs: It features two control inputs (S0 and S1) for each multiplexer/demultiplexer, enabling the selection of one of the four data paths.
  • Latch-Up Performance: The device meets the JESD 78, Class II standards for latch-up performance, providing robustness against sudden or excessive current.

With its advanced features and reliable performance, the SN74CBT3253CPW from Texas Instruments is an excellent choice for designers looking to implement efficient and flexible data routing solutions in their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5005 $50.0500
245+ $0.4107 $100.6215
380+ $0.3979 $151.2020
520+ $0.3850 $200.2000
675+ $0.3722 $251.2350
900+ $0.3337 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess