EN
  • EN
  • DE

HCS300/SN

Part No HCS300/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPP ENCODR 15FUNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 037155-HCS300/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCS300/SN CAD Model

Description

The HCS300/SN from Microchip Technology is an advanced integrated circuit designed for secure remote keyless entry (RKE) systems. This powerful chip uses KEELOQ® code hopping technology, which provides enhanced security through a unique encryption algorithm that dynamically generates a different code each time the transmitter button is pressed. This feature greatly reduces the risk of code duplication or unauthorized access, making it an ideal solution for automotive RKE systems, garage door openers, and gate control applications.

Key Features

  • KEELOQ® Code Hopping Technology: Utilizes a sophisticated encryption algorithm for secure data transmission, preventing unauthorized access and ensuring high security for RKE systems.
  • Programmable 28-bit Serial Number: Allows for billions of unique transmitter codes, further enhancing the security of the system.
  • Flexible Code Lengths: Supports 66-bit transmission code length, including a 32-bit hopping code, a 28-bit serial number, and a 4/6-bit status/encoder buttons information.
  • Low Power Consumption: Designed for battery-operated devices, the HCS300/SN is optimized for low power consumption to extend battery life.
  • Easy Integration: The small 8-pin SOIC (SN) package allows for easy integration into various designs without requiring excessive space.
  • Wide Voltage Range: Operates across a voltage range of 2.0V to 6.6V, providing flexibility for different power supply designs.

Applications

The HCS300/SN is versatile and can be used in a variety of applications beyond automotive RKE systems, such as alarm systems, home automation, identity tokens, and other secure access control systems. Its robust security features ensure that it can be used in applications where the integrity of the transmitted signal is of utmost importance.

Conclusion

With its advanced security features and low power consumption, the Microchip Technology HCS300/SN is a superior choice for designers looking to implement or upgrade their secure access systems. Its KEELOQ® code hopping technology, combined with a wide operating voltage range and easy integration, makes it a versatile and secure solution that can meet the demands of a variety of applications.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess